Single solenoid, 2-position, pilot pressure returned spool. Pilot pressure from an external 3-way valve returns spool to its original position.
AAA Products International, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | NSR2 |
Product Name | NAMUR Direct Mount Valve |
Valve Type | Directional; Cartridge; Solenoid; Spool |
Primary Material | Aluminum |
Media | Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) |