In order to reduce both cost and lead time, General Digital™ modifies high volume LCD monitors intended for the desktop market and integrates the assembly into our final product configuration. Unlike the Saber PanelMount™ (whose components have multiple sources of supply), the PanelPal™ is affected by the life cycle of a single commodity product, which is typically 18–30 months. Although it is possible that the commodity monitor will be replaced with a “like or equivalent” model, it is completely subject to market availability and popularity.
AMTFT LCD Screens
General Digital™ integrates the latest advances in LCD display technology including 15" and 19" (diagonal viewing area) panels. These panels provide the equivalent viewing area to 17" and 21" CRTs. All of our active matrix TFT LCD screens offer up to 16.7 million colors, wide viewing angles, and fast response times (suitable for live video).
Video Support
All standard PanelPal™ LCD monitors support non-interlaced analog video (separate sync).
High Performance LCD Controller
Features include Auto Setup, Horizontal / Vertical Positioning, Phase and Fine Tune Adjustments, Color Control, Multiple Languages, and Image Expansion (not all models).
Protective Glass and Sealed Gasket
A glass or polycarbonate overlay can be added to the design to protect the LCD display. This feature is offered on a semi-custom basis and may affect lead time. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids (e.g., spilled coffee) or other debris.
Plastic/Metal Construction
The PanelPal’s™ display and electronics are housed in a durable, plastic enclosure that is ideal for commercial and light industrial applications. The plastic construction is intended for high volume production and minimizes both cost and lead time. A metal mounting frame and panel mount (flanged) bezel facilitate integration into consoles or kiosks. The standard bezel is finished with a black powder coat, although other colors are optionally available.
Private Labeling
General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information.
Options & Accessories
The PanelPal™ has been optimized for mass production and cost efficiency. As a consequence, the design does not offer the same level of flexibility as its sister product, the Saber PanelMount. However, General Digital™ can still offer some limited customization to the design. Please speak with a Sales Engineer for additional information.
General Digital Corporation | |
---|---|
Product Category | Video Displays |
Product Number | PanelPal |
Product Name | Commercial-grade, Panel Mount, Flat Panel LCD Monitor |
Monitor Type | LCD Display |
Features | EMI/RFI Shielding; Zoom Capabilities |
Color | Color |
Input Types | RGB |
Screen Resolution | XGA (1024 x 768); SXGA (1280 x 1024) |