The RD-19230 is a small and versatile, low cost, state-of-the-art 16-bit monolithic Resolver-to-Digital Converter. This single chip converter offers programmable features such as resolution, bandwidth, velocity output scaling and encoder emulation.
Compact and reliable, DDC’s RD Series resolver-to-digital converters offer low cost off-the-shelf solutions for today's motion feedback applications. These cost-effective converters offer versatile performance with a small footprint and a temperature range able to support a wide array of applications.
Key Features
Accuracy: 1 Arc Minute
Programmabe Resolution: 10, 12, 14, 16 Bits
Internal Synthesized Reference
Up to 45 Degree Phase Shift Correction
+5 Volt Only Option
Dual Bandwith
Programmable Tracking Rate (to 1152 rps)
A Quad B Encoder Emulation
Package: 13.2 mm 64 pin Quad Flat Pack
Benefits
Small Footprint
Single Chip Converter
Programmable Bandwidth and Velocity
Output
Scalable to Your Application Needs
Encoder Emulation to Replace an Encoder with a Rugged Resolver
Accepts LVDT and RVDT Inputs
Reduces Risk and In-House Resources
Faster Time to Market
The RD-19230 is a small and versatile, low cost, state-of-the-art 16-bit monolithic Resolver-to-Digital Converter. This single chip converter offers programmable features such as resolution, bandwidth, velocity output scaling and encoder emulation.
Compact and reliable, DDC’s RD Series resolver-to-digital converters offer low cost off-the-shelf solutions for today's motion feedback applications. These cost-effective converters offer versatile performance with a small footprint and a temperature range able to support a wide array of applications.
Key Features
- Accuracy: 1 Arc Minute
- Programmabe Resolution: 10, 12, 14, 16 Bits
- Internal Synthesized Reference
- Up to 45 Degree Phase Shift Correction
- +5 Volt Only Option
- Dual Bandwith
- Programmable Tracking Rate (to 1152 rps)
- A Quad B Encoder Emulation
- Package: 13.2 mm 64 pin Quad Flat Pack
Benefits
- Small Footprint
- Single Chip Converter
- Programmable Bandwidth and Velocity
- Output
- Scalable to Your Application Needs
- Encoder Emulation to Replace an Encoder with a Rugged Resolver
- Accepts LVDT and RVDT Inputs
- Reduces Risk and In-House Resources
- Faster Time to Market