A unique feature of these keypads is the insertable polycarbonate sheet carrying standard printed legends on one side - the other side can be user marked (written, typed or transferred symbols) to provide complete legend customisation and the removal of any limitation on keypad orientation. The legend for 4Ã4 and the 4Ã3 keypads, is formed by inserting two sheets, chosen from a set of 4 supplied with each keypad, into the two pockets of the keypad. 4Ã1 keypad, requires one sheet (from the two supplied) to be inserted. Alternatively other suitable paper or polycarbonate legend sheets may be used. By punching holes in the legend sheet it is possible to provide individual key indication (via L.E.D.) and by use of a translucent legend sheet overall back illumination may be achieved. After inserting the legends, the self-adhesive keypad can be affixed on to any suitable clean flat surface. Flexible tail of the keypad may be terminated by means of a female connector to mate with PCB headers connectors e.g. see stock no 467-576 . Each keypad has a black polycarbonate top layer with silver embossing and printing. Double-sided silver legend sheet has black legend printed on one side, with the other side blank. Supplied with a datasheet. Connection lead length 100 mm. Contact material: Ag. Actuator material: Polycarbonate. Mechanical life: 10^6 operations
Keypad Layout = 4 x 4
Membrane Operation = Yes
Number of Keys = 16
Keypad Output = Matrix
Mechanical Life Per Key = 1000000Operations
Contact Material = Silver
Actuator Colour = Silver
Actuator Material = PC
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +55°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keypads |
Product Number | 507497 |
Standard Keypad Size | 4x4 |