Endress+Hauser, Inc. Datasheets for Dry Material (Powders) Level Sensors
Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options.
Dry Material (Powders) Level Sensors: Learn more
Product Name | Notes |
---|---|
Application The Micropilot M is used for continuous, non-contact level measurement of liquids, pastes, slurries, and solids. The measurement is not affected by changing media, temperature changes, gas blankets or... | |
Application Continuous, non-contact level measurement of fluids, pastes, sludges and powdery to coarse bulk materials Flow measurement in open channels and measuring weirs Maximum measuring range FDU90: 3 m (9.8... | |
Capacitive Point Level Detection Compact point level switch for detection with active build-up compensation; No calibration necessary; Version available for dust explosion areas Your Benefits Complete unit consisting of the... | |
Compact capacitance limit switch for powders and fine-grained solids Your benefits No calibration: quick and economical commissioning No mechanical moving parts: no wear, long operational life High immunity to electromagnetic... | |
Compact transmitter for non-contact point level detection (including protection equipment) level, interface and density measurement; suitable for hazardous areas. Your benefits Compact transmitter: one instrument for all measuring tasks. Highest... | |
Continuous and non-contact level measurement in solids. Cost-effective 4 to 20 mA 2-wire technology. Your benefits 2-wire technology, low price: 2-wire technology reduces wiring costs and allows easy implementation into... | |
Economical paddle limit switch for ap Universal capacitive point level switch For high temperatures in bulk solids Your benefits Extremely robust design for harsh process conditions Easy and fast commissioning... | |
Economical paddle limit switch for application in dust hazardous explosive areas. simple operation proven principle slip clutch ingress protection to IP 65 / NEMA 4x /Type 4x | |
Effective Suppression of Background Radiation and Extraneous Radiation at the Gammapilot FMG60 Your benefits Unhindered measurement with Gammapilot M FMG60 in the event of interference radiation from nondestructive material testing... | |
Electromechanical Level Measuring System Your benefits Measurement of levels up to 70 m irrespective of the product characteristics. Accuracy of ±5 cm or ±1 pulse, therefore precise detection of the... | |
Level measurement in bulk solids Your benefits Reliable measuring: - in dusty atmosphere - in high and narrow silos - in vessels and obstacles High availablility Integrated data memory Factory... | |
Point level switch Robust vibration point level for bulk solids, also for dust incendive hazard areas Your benefits No calibration: easy commissioning (plug and play) Insensitive to build-up: maintenance-free operation... | |
Point Level Switch Universal Capacitive Point Level Switch for Bulk Solids Your benefits Extremely robust design for harsh process conditions Easy and fast commissioning as calibration is performed at the... | |
Point level switch Universal point level switch for fine-grained bulk solids, also for explosion-hazardous areas Your benefits Market leader in the area of level detection of bulk solids with practical... | |
The Liquicap M FTI5x is used for point level detection. It is preferably used for the following measuring tasks: Measurement of liquids that are highly viscous and tend to form... | |
Ultrasonic sensor for non-contact continuous level and flow measurement; for connection to the transmitter FMU90/FMU95 Your benefits Non-contact measurement method; minimizes service requirements Integrated temperature sensor for time-of-flight correction. Accurate... |