Bodine Electric Company 22B/FV-D and 22B/FV-Z Series INTEGRAmotor BLDC Parallel Shaft Gearmotor Model N3737

Suppliers

Company
Product
Description
Supplier Links
22B/FV-D and 22B/FV-Z Series INTEGRAmotor BLDC Parallel Shaft Gearmotor - Model  N3737 - Bodine Electric Company
Northfield, IL, USA
22B/FV-D and 22B/FV-Z Series INTEGRAmotor BLDC Parallel Shaft Gearmotor
Model N3737
22B/FV-D and 22B/FV-Z Series INTEGRAmotor BLDC Parallel Shaft Gearmotor Model N3737
Standard Gearmotor Features Integral gear reducer increases torque and reduces speed. Worm gearing for high strength and quiet operation. Higher gear ratios provide self-locking to hold load in place. Grease lubrication for long life and flexible mounting positions. Output torque ratings chosen for long, reliable life. Totally enclosed motor construction. Small size takes up minimal space. cURus, CE

Standard Gearmotor Features

  • Integral gear reducer increases torque and reduces speed.
  • Worm gearing for high strength and quiet operation.
  • Higher gear ratios provide self-locking to hold load in place.
  • Grease lubrication for long life and flexible mounting positions.
  • Output torque ratings chosen for long, reliable life.
  • Totally enclosed motor construction.
  • Small size takes up minimal space.
  • cURus, CE
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number Model N3737
Product Name 22B/FV-D and 22B/FV-Z Series INTEGRAmotor BLDC Parallel Shaft Gearmotor
Motor Type DC Motor
Commutation Brushless
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Sigma-7 Servo Gear Motor - S7P - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gear Type Planetary
Gearbox Ratio 3 to 50 : 1
Shaft Orientation In-line; Single-ended
View Details
Helical Parallel Shaft Gearmotor and Speed Reducer - F Series - DieQua Corporation
Specs
Output Power 0.1250 to 75 HP
Continuous Torque 13000.0 to 124000.0 In-lbs (14990 to 142980 kg-cm)
Gearbox Ratio 6 to 18000 : 1
View Details
D.C. Gearmotors (inch) - A 3Z16-0010A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details