Adamant Namiki Jewel Co., Ltd Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
Product Name | Notes |
---|---|
Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response... | |
Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum... |