Adamant Namiki Jewel Co., Ltd Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response... | |
| Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum... |