This RBC Spherical Plain Bearing is engineered with an extended inner ring, making the need for utilizing additional locational spacers unnecessary. This bearing is sealed, separable, has a double-fractured outer ring, and an inner ring bore that is relieved to prevent excess bending stress.
RBC Bearings | |
---|---|
Product Category | Spherical Plain Bearings |
Product Name | B96-E9LSS |
Features | Lubrication Port |
Design Units | Inch |
Bore Diameter | 6 inch (152 mm) |
Length Through Bore | 8.25 inch (210 mm) |
Housing Diameter | 8.75 inch (222 mm) |