This RBC Radial Spherical Plain Bearing is designed to support heavy radial loads under misalignment. This bearing also possesses moderate thrust loading capability, is separable, and has a double-fractured outer ring.
RBC Bearings | |
---|---|
Product Category | Spherical Plain Bearings |
Product Name | B152-9L |
Features | Lubrication Port |
Design Units | Inch |
Bore Diameter | 9.5 inch (241 mm) |
Length Through Bore | 7.12 inch (181 mm) |
Housing Diameter | 14.25 inch (362 mm) |