80A, 100A and 125A switches have a terminal cover included. High visibility handle padlockable (x4) in OFF position. Interlocked in ON position to prevent panel door being opened while switch is on. Additional side mounted auxiliary contacts can be added to all, except the 125A version (switch must be in the ON position) - see Accessories table. Mounting via DIN rail or screw to back of panel. Adjustable shaft (40 to 100A). Fixed length shaft (25 to 32A)
Number of Poles = 6
Maximum Current = 100 A
Mounting Type = DIN Rail
Power Rating = 37 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 690 V ac
Auxiliary Contacts Available = Yes
Electrical Phase = 3
Length = 140mm
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 2226030 |
Type | Non-Fusible |
Power | AC |
Phase | Three Phase |
Current Rating | 100 amps |