1-pole magnetic hydraulic CBE with trip free snap action mechanism with toggle actuation. Industry standard dimensions with medium delay for most applications. Typically used on control equipment, communication systems, transportation (rail) and power supplies. IEC classification S/HM. Mounting hole size
Number of Poles = 1
Maximum Current = 15 A
Mounting Type = Panel Mount
IP Rating = IP00, IP40
Voltage Rating = 80 V dc, 480 V ac
Length = 63.5mm
Width = 19.1mm
Depth = 67.7mm
Terminal Type = Quick Connect
Handle Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 150013 |
Type | Non-Fusible |
Power | AC; DC |
Current Rating | 15 amps |