RS Pro high quality range of boxed isolator switch disconnectors for use with low voltage switchgear such as power distribution, load isolation and motor start/stop. The RS Pro range comes in 3, 4 and 6 pole versions and has a power output available up to 90 kW.
Interlocking lid ensures removal in the OFF position only. Easy access and switch removal. Padlockable handles. Flame retardant material. Maximum voltage 750V. ABS, metal clad, diecast and stainless steel versions available
Number of Poles = 3
Maximum Current = 80 A
Mounting Type = DIN Rail
Power Rating = 30 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 690 V ac
Electrical Phase = 3
Switch Rating = 30 kA
Length = 175mm
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 466289 |
Type | Non-Fusible |
Power | AC |
Phase | Three Phase |
Current Rating | 80 amps |