Novaflex Group Datasheets for Industrial Hose

Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more

Product Name Notes
2 ply reinforced silicone fiberglass exhaust extraction duct. This premium duct is constructed of 2 ply woven fiberglass coated with silicone rubber. The inner and cover plies are high temperature...
300 psi WP Oil Field Vac Hose A tank truck service, including oil field vacuum truck service, where full suction is required. Ideal for handling crude oil, salt & fresh...
Novaflex Pump-Flex Composite Hose is specifically designed for the Pump Rental Industry. This suction & discharge composite hose provides extreme flexibility, light-weight handling and excellent service life. Excellent for the...
AF Liner Rubber two-ply light duty material handling hose/rubberized ducting, wire reinforced. Constructed without glue, eliminating any potential de-lamination. A low pressure hose, designed to be extremely lightweight, but offer...
Applications: Ideal for stationary bends Elbow replacement for low pressure Air movement Fume control Heating, cooling Dehumidifying Construction: Product code: 3UL3003 Material: Aluminum Construction: Triple mechanical lock Diameters: 2” to...
Applications Clean room environment Cool or hot air supply Air handling, fume control Meets FDA regulations Hospitals, food establishments, computer rooms Meets UL94V0 and Federal Method 5903 Construction Product code:...
Applications Elevated temperature Fume control Drying Air filter intake Elbow replacement for low pressure Construction: Product code: 3UL1294, 3UL1304, 3UL1316 Material: Stainless steel with 316Ti alloy, .005” Construction: Triple mechanical...
Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2Y Material: Polyester/Neoprene coated. Black with yellow or black bonded wear strip.
Applications Severe duty fume control High temperature fume control Ideal for wet fumes Chemical pellets and dust Construction: Product code: 3UL1105 Material: Ultra high performance Teflon® PFA film Construction: Mechanical...
Premium Rubber Sandblast Hose Designed with an extra thick, extremely abrasion resistant tube to extend life in sandblasting service. Flexible and kink resistant to reduce operator fatigue and further extend...
Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose...
Uni-FLON™ Special Chemical Service Hose Built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a Teflon® PTFE, inner liner, reinforced with multiple plies...
A clear duct designed for flexibility with excellent abrasion resistance. Clear wall for flow monitoring. External metallic helix for scuff resistance. Applications Extremely flexible Ideal for use with articulating equipment...
A clear hose designed to handle rugged installation. Designed for flexibility with excellent abrasion resistance. Clear wall for flow monitoring. External metal helix for scuff resistance. Applications Extremely flexible Ideal...
A combination of high quality material and economical price provide an excellent flexible duct. PVC coated duct provided an alternative for wet fumes. Applications Dust control Air movement General Service...
A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications Agricultural...
A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications Agricultural...
A highly flexible duct made of a fine wire reinforced (E-Glass ceramic cloth) that is chemically treated and coated. Ideal for higher temperature fume recovery. Applications High temperature fume recovery...
A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry,...
A lightweight urethane alternative to cumbersome PVC hose. Designed specifically for the landscaping market. Nova-Green all urethane tube provides superior abrasion resistance and excellent flexibility. The hose features a smooth...
A medium duty petroleumsuction and transfer hose designed to be highly flexiblewith a hose cover that provides extra abrasion resistanceto meet the demanding requirements of the industry.Handles all grades of...
A more robust hose with extra working pressure to meet higher application requirements. This is a heavy duty hot tar and hot oil suction and transfer hose.
A more robust, two ply high temperature service duct. Two plies high temperature resistant coated fabric offers a longer service life. Applications Hot air extraction Heat shield or compensator Furnace...
A rubber food transfer hose designed to provide maximum flexibility along with an abrasive resistant cover. Excellent for the transfer of oily product in full suction and discharge applications. This...
A rubber high quality discharge hose designed to transfer common chemicals found in industrial service. Construction: Tube: Black high grade EPDM Reinforcement: Multiple plies of tire cord. Cover: Blue EPDM...
A rubber hose recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade EPDM tube is odorless and...
A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs. Construction: Tube: Medium oil resistant. Reinforcement: Plies of polyester tire cord Cover: Yellow...
A rubber hose, designed for the transfer of dry edible food products such as sugar, flour, beans etc. Construction: Tube: White FDA natural rubber. Reinforcement: Plies of polyester tire cord...
A rubber hose, designed for the transfer of dry edible food products such as sugar, flour, beans etc. Use of helix wire is recommended for static dissipation. This ultra smooth...
A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade EPDM tube is odorless and...
A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade nitrile tube is odorless and...
A rubber hose, recommended for the transfer of products that require a hose tube with the highest level of chemical resistance. The FEP "teflon-type" tube provides that extra margin of...
A rubber lightweight flexible chemical transfer hose designed for almost every common industrial chemical used in industry today. Non-staining UHMW tube. *WARNING!! Construction: Tube: Clear Ultra High Molecular Weight polyethylene.
A rubber oxygen charging hose. Used for industrial applications where high pressure oxygen is needed. Construction: Tube: Black Neoprene rubber Reinforcement: Plies of polyester tire cord Cover: Green weather and...
A rubber UHMWP Chemical Suction & Discharge Hose Novaflex 4704 Corrugated A corrugated version of 4700 designed to offer added flexibility. *WARNING!! (See below) Construction: Tube: Clear Ultra High Molecular...
A rubber, Potable Water Discharge Hose. Used by municipalities for temporary drinking water lines when water mains burst. This ultra smooth microbe resistant tube is built on special stainless steel...
A rubber, Potable Water Suction Hose. Used by municipalities for temporary drinking water lines when water mains burst. This ultra smooth microbe resistant tube is built on special stainless steel...
A rubber, special kink and crush resistant version of 4700 design utilizing a multi-ply construction with dual special monofilament helix rods. Excellent for use in those demanding abusive transfer applications.
All crimped locomotive airbrake assembles for superior performance and durability. A uniform crimping process ensures a secure seal every time. All assembles are manufactured to AAR specifications. Novaflex offers the...
All extruded construction in ultra light weight translucent EVA for visual flow monitoring. This product offers good puncture resistance and is ideal for insulation blowing, cable conduit and fume control...
All extruded construction, light weight alternative to cumbersome rubber hose. Designed specifically for transfer of abrasive materials under vacuum. Applications Storage tanks barges and tankers including underwater applications in aquaculture;
All extruded heavy wall sanitation suction hose. Unique interlock construction provides for extreme flexibility and kink resistance. Smooth interior for optimum flow and unique crush resistance. An external wear rib...
All extruded PVC Blower duct provides an economical alternative to fabric reinforced blower duct. With a 0.045” gauge wall with spring steel wire, this product is as robust as they...
All extruded, molecularly bonded urethane duct with encapsulated wire offers maximum abrasion resistance and superior tear resistance/tensile strength. Molecularly bonded construction reduces turbulence for maximum flow efficiency. Encapsulated wire protects...
All Rubber Vent Hose. Designed to meet vent hose specifications of SAE J1527 and ISO 7840. The all rubber construction offers greater flexibility and compression for ease of coupling installation.
An extremely flexible and compressible all around medium duty duct.With the enhanced chemical and temperature resistance of TPR an extremely smooth interior for superior flow. A heavy duty external wire...
An extremely flexible duct designed specifically to handle today’s extremely noxious fumes including fluorine. Applications Good abrasion resistance for exhaust with particulate Good tear and puncture resistance Excellent cold temperature...
An extremely flexible duct with good low temperature resistance and chemical resistance. Manufactured with UL94VO approved materials. Applications Dust control Air handling Light material handling Fume control Construction: Product code:...
An extremely versatile combination of fiberglass and PTFE. Ultra flexible for tight bends. Applications Highly corrosive fumes Hot exhaust High temperature where silicone is not permitted Resists over 3,000 chemicals...
Bulk Material Discharge Rubber Hose Abrasion resistant hose designed for transferring dry bulk material such as cement, sand, lime, fertilizers, etc. Static dissipating tube is designed to resist cutting and...
Bulk Material Rubber Transfer Hose Novaflex 5017TG is the 150 psi working pressure rated version of Novaflex 5016TG. This ¼” Tan Gum rubber tube is produced with a high abrasion...
Bulk Material Rubber Transfer Hose Novaflex 5018 is the 150 psi working pressure rated version of Novaflex 5017. This is a hose with a higher temperature rating, designed for transferring...
Connoisseurs Wine Hose. Special kink and crush resistant rubber hose, designed utilizing a multi-ply construction with dual special monofilament helix rods. The tube is for non-oily application. Designed to meet...
Constructed of 30 mil urethane, with an extra wide helix for added scuff resistance and strength. This heavy duty service duct will stand up to the toughest jobs. Great flexibility...
Corrugated Oil Field Vac/Frac Hose Novaflex® 3275 is a rugged suction and discharge, flexible hose designed for oilfield vacuum truck and oilfield fracturing applications. This hose is ideal where applications...
Designed to meet O.E.M.’s specifications for serviceability and more flexible than Novaflex™ 5010. This flexible full vacuum hose has an abrasion resistant smooth tube with 4” soft cuffs on each...
Designed to meet O.E.M.’s specifications for serviceability. This abrasion resistant smooth tube and full vacuum sleeve is used to connect different size piping on vacuum truck applications for sound dampening...
Designed to meet O.E.M.’s specifications for serviceability. This abrasion resistant smooth tube with full vacuum tapered sleeve is used to connect different size piping on vacuum truck applications for sound...
Designed to meet O.E.M.’s specifications for serviceability. This highly flexible, internally and externally corrugated vacuum hose has an abrasion resistant rubber tube with 4” integral cuffs on each end for...
Designed to provide extra service life in heavy wear applications. A flexible, full vacuum hose. In addition to the same construction as Nova-Vac™ 5049BC is a very high abrasion resistant,...
Designed with a red high abrasion resistant tube. This highly flexible, internally and externally corrugated vacuum hose has the same performance characteristics as Novaflex 5060BG but with an enhanced wear...
Double-ply bonded construction provides enhanced positive pressure performance with UL94V0 approved materials. Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code:...
EPDM Suction Hose - Novaflex 4200 A rubber medium duty chemical suction and discharge hose designed to meet the general needs of the industry. Construction: Tube: Black high grade EPDM...
Extremely flexible and compressible. Crush resistant duct with excellent shape retention. Enhanced chemical resistance of TPR with an extremely smooth interior for superior flow. Heavy duty external wear strip protects...
Extremely tough non-insulated flexible air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181 Class1...
Extremely tough non-insulated flexible rubber air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181...
Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct...
Featuring a low profile outer helix that is easy to clamp and won't snag on corners.Chemical resistant inner tube with a molecularly bonded external wear strip for maximum durability. Smooth...
Flame resistant PVC ducting designed for venting bilge gases. Ozone and sunlight resistant.
Heavier gauge fabric and coating to provide longer service life. Neoprene coating provides good cold temperature resistance compared with PVC. Manufactured with UL94V0 approved materials. Applications Heavy-duty dust control Outdoor...
Heavy duty thermoplastic inner tube with fully encapsulated plastic,external wear strip.All extruded thermoplastic heavy wall hose.Designed for medium duty material handling where flexibility is paramount. Offers superior chemical and temperature...
High pressure insulated flexible duct, with a core of vinyl coated fiberglass cloth, mechanically locked together by a corrosive resistant galvanized steel helix. Liner covered with thick fiberglass insulation a...
High Temperature Composite Hose This high temperature version of Novaflex’s standard Uni-FLON™ composite hose is manufactured with a proprietary combination of materials that give superior strength at elevated temperatures. Specifications...
Ideal composite hose for transferring petroleum and 100% aromatic products in production, refinery and distribution facilities. Suitable for all hose loading arms in bottom loading operations. Constructed with multiple plies...
Lightweight material handling hosedesigned for portable and centralindustrial vacuum equipment. The?" abrasion resistant tube is ideal forconveying light materials by gravityflow or at low working pressures. (Ground using helixwire to...
Medium Duty Material Transfer Hose.045” TPU wall provides excellent abrasion resistance. Rigid external PVC helix provides strength and flexibility. Applications Medium duty material handling mulch blowing hydro seeding Construction Product...
Molecularly bonded high temperature thermo plastic rubber. Exceeds temperature limit of most plastics and is an economical alternative to specialty fabric duct. SF-TPR provides outstanding performance and flex fatigue resistance.
NovaBrew Novaflex 6507NB NovaBrew is a state of the art designed rubber hose based on the specific requirements of the modern day brewery. NovaBrew has a rugged but flexible construction...
Novaflex 141BL. PVC Clear Food Suction & Discharge Hose. A light duty corrugated PVC hose. Lightweight and highly flexible, designed to meet the requirements of industry’s light duty requirements. Excellent...
Novaflex 143. PVC Conduit Hose. MSHA Flame Resistant. An excellent cable cover for the mining industry. Low cost, flexible and easy to install. Meets the requirements of MSHA 1C-14/2. Split...
Novaflex 148. PVC White Food Suction and Discharge Hose - FDA. A premium food grade PVC hose. Lightweight and flexible, designed to meet the requirements of the food industry’s general...
Novaflex 149. PVC Black Food Suction & Discharge Hose - FDA. A medium service PVC hose. Lightweight and flexible, designed to meet the requirements of industry’s general service requirements. Excellent...
Novaflex 162RL. Red PVC Braided Hose with red trace yarn. Heavy duty clear PVC tube and cover with polyester reinforcement. Excellent for potable water and food transfer. FDA-NSF 51 Certified...
Novaflex 164LL. PVC Braided Hose with blue trace yarn. Heavy duty white PVC tube with polyester reinforcement. Excellent for potable water and food transfer where a clear hose is not...
Novaflex 200. Rubber Softwall Water/Exhaust Hose. Designed for a wide range of water transfer and discharge applications as well as the tough demands of wet exhaust. The softwall (non-wire) construction...
Novaflex 2019. Rubber Coolant Hose. Designed for heavy duty industrial or automotive coolant service. The 3 ply construction hose has a specially blended tube compound designed to resist heat and...
Novaflex 2145. Hot Water Washdown Hose. Rubber white oil resistant non marking cover. An excellent, long lasting washdown hose designed for the rugged requirement found in the food processing industry.
Novaflex 2150. Rubber Water Discharge Hose. A lightweight rubber water discharge hose designed for use on portable pumps by contractors and municipalities. Construction: Tube: Black synthetic EPDM rubber Reinforcement: Plies...
Novaflex 2151. Heavy Duty Hot Water Washdown Rubber Hose. Designed to meet the rugged washdown applications in the food processing industry Construction: Tube: White EPDM Reinforcement: Multiple layers of polyester...
Novaflex 2152. Rubber Water Suction Hose. This heavy duty water suction hose is designed for use on portable pumps by contractors, quarries and mine sites. Construction: Tube: Black synthetic EPDM...
Novaflex 2160. Rubber Water Removal and Hydrant Services. Premium quality heavy duty hose designed for suction and discharge applications commonly found in water removal and hydrant service on fire truck...
Novaflex 2161. Rubber Water Removal and Hydrant Services. Premium quality heavy duty hose designed for suction and discharge applications commonly found in water removal and hydrant service on fire trucks.
Novaflex 2200. Rubber Water Jetting Hose. Designed for extremely flexible, lightweight high pressure water jetting hose. Premium cover provides protection against cuts, gouging, scuffs and ozone. Construction: Tube: Black EPDM...
Novaflex 2226. Rubber Heavy Duty Water Discharge Hose. A heavy duty water discharge hose for the toughest industrial or construction applications. The cover is designed to withstand weather, abrasion and...
Novaflex 260BG. Heavy Duty Rubber EPDM. Premium Commercial Grade Heavy Duty Softwall Exhaust Hose. This heavy duty four ply construction is designed for the toughest wet exhaust applications. The construction...
Novaflex 2636. Rubber Slip Ring / Coupless Rubber Water Hose. A lightweight lay-flat water discharge hose which is connected without couplings. The hose is built with a male and female...
Novaflex 3233. SAE 100R4 Low Temp Oil Return Hose. A special low temperature hydraulic return line that meets or exceeds the requirements of SAE100R4 type hose. This hose provides good...
Novaflex 3254. SAE100R4 Oil Return Hose. A very flexible return line hose designed for farming, industrial and construction equipment and other similar applications. Construction: Tube: Nitrile Reinforcement: Multiple plies polyester...
Novaflex 3257. Corrugated Low Temp Tank Truck. A medium duty low temperature petroleum suction and transfer hose designed to be highly flexible with a hose cover that provides extra abrasion...
Novaflex 3258. Crush & Kink Resistant Petroleum Suction and Discharge Hose. Special kink and crush resistant version of Novaflex 3253 design, utilizing a multi-ply construction with dual monofilament helix rods.
Novaflex 3261. Dock Hose. This is a multi-purpose hose designed for suction and discharge applications. This dock hose is highly flexible and has an all weather cover which is resistant...
Novaflex 3265. Corrugated Dock Hose. Specially designed for barge unloading where flexibility and ease of handling are required. Special tire cord reinforcement with dual wire helix and corrugated cover enhances...
Novaflex 3550. Heavier Duty Petroleum Discharge Hose. Designed to be flexible with a hose cover that provides extra abrasion resistance to meet the demanding requirements of industry. Handles all grades...
Novaflex 3859BT. Hot Tar and Asphalt Hose. Designed for the transfer of tar, asphalt, hot oils and other high temperature petroleum based products. Construction: Tube: Black high grade nitrile rubber...
Novaflex 4800 Red Smooth Nitrile Cover Novaflex 4878 Black Smooth Nitrile Cover A rubber hose, recommended for transfer of acid, solvents and chemicals either by pressure or gravity flow. Used...
Novaflex 4801 Red Smooth Nitrile Cover Novaflex 4879 Black Smooth Nitrile Cover A rubber hose, used as a discharge hose for highly corrosive chemicals. Construction: Tube: Viton® chemical and...
Novaflex 4805. Nova BioFuel 100. A rubber hose designed to handle all grades of Biodiesel and Ethanol. This is a flexible, full suction and discharge hose for in plant applications...
Novaflex 5000. Slurry King Hose. Pure Gum Liner. Tough, versatile alternative to inflexible, cumbersome steel tubing. The easy handling and reusable quick-fastening flange system make installation a snap. Absorbs system...
Novaflex 5010 Sludge Slayer 5/16” White Gum Tube Heavy duty material handling hose designed for portable and central industrial vacuum equipment as well as truck mount applications. The 5/16” abrasion...
Novaflex 5016 (Vacuum Only) Material Handling Hose ¼” Gum Tube Heavy duty rubber material handling hose designed for portable and central industrial vacuum equipment as well as truck mount applications.
Novaflex 5020 Rubber Industrial Vacuum Hose Designed for light duty commercial vacuum cleaners used in foundries, factories and similar applications where a flexible and lightweight construction is preferred. Construction: Tube:...
Novaflex 5164TG Tan Gum Tubing. Rubber, wrapped finish, mandrel made tan gum tubing designed for a variety of industrial, construction and chemical applications. Construction: Tube: Tan gum Length: 50 ft...
Novaflex 5284. Elephant Trunk Hose. Designed for open end discharge and gravity flow of dry bulk materials and abrasives.Constructi on: Tube: ?" Black static dissipating natural rubber. Reinforcement: 2 plies...
Novaflex 5331. Rubber Dredge Sleeves/Sand Discharge Hose. A specially compounded abrasive resistant and static conductive tube. This hose is manufactured to very close O.D. tolerances. Construction Tube: Black abrasion resistant...
Novaflex 5332. Rubber Sand Suction Hose. A specially compounded abrasive resistant and static conductive tube. This hose is manufactured to very close O.D. tolerances. Construction: Tube: Black abrasion resistant synthetic...
Novaflex 5510. Black Low Pressure Rubber Conductive Steam Hose100psi. This textile reinforced steam hose is an excellent flexible light weight hose for transferring steam in medium temperature applications. Construction: Tube:...
Novaflex 5520. Red Low Pressure Non-Conductive Steam Hose100psi. This textile reinforced rubber steam hose is an excellent flexible light weight hose for transferring steam in medium temperature applications that require...
Novaflex 5770/5771/5772. Bulk Material Discharge Hose. Abrasion resistant hose designed for transferring dry bulk material such as cement, sand, lime, fertilizers, etc. Static dissipating tube is designed to resist cutting...
Novaflex 5785. Rubber Concrete Pumping Hose. High pressure hose designed to handle the pumping of concrete, plaster or grout mixture. All purpose cover provides excellent flexibility and wear resistance to...
Novaflex 7008. Mining Conduit Hose. Recommended for electrical cable protection in mines and on mining equipment. Meets MSHA 2G-1C-34/3 flame-resistant requirements and is non-conductive. Construction maintains open I.D. for easy...
Novaflex 7013. Crush Resistant Rock Dust Hose. Recommended for conveying rock dust from blowing machines in coals mines. Meets MSHA requirements. Hose will rebound when crushed by equipment or run...
Novaflex 7080. Smooth-Flex Mine Rock Dust Collector Hose. Recommended for mining dust collectors and roof-bolt drills where cover wear and drag is important. Smooth cover prevents excessive drag on moving...
Novaflex 7086. Superflex Rock Dust Collector Hose. Recommended for mining dust collectors and roof-bolt drills. Corrugated cover gives good flexibility and bend radius. Meets MSHA requirements. Construction: Tube: Abrasive-resistant, static-conductive...
Novaflex 842BT is a multi-purpose rubber marine hose designed to meet the requirements of J1527 A2 fuel fill hose requirements and also perform excellently as a marine exhaust hose in...
Novaflex AF Liner. A low pressure hose, designed to be extremely lightweight, but offer high flexibility and abrasion resistance in vacuum and discharge applications.Constru ction: Tube: ?" ultra high abrasion...
Novaflex Nova-Crete™ Concrete Placement Hose Smooth, controlled concrete flow practically eliminates splatter and boom bounce. Built-in nozzle has less weight at boom tip. Handles and maneuvers with ease. Construction 4½”
Novaflex Series 104OB. Rubber Odor Block Sanitation Hose. The best rubber sanitation hose available to prevent odor permeation associated with marine waist systems. Special copolymer tube designed to exceed industries...
Novaflex Series 120. PVC Bilge & Water Transfer Hose. Uniquely designed for bilge discharge. Corrugated polyethylene tubing provides maximum flexibility for ease of installation. Molded cuff is built in every...
Novaflex Series 128BL. Split Conduit Tubing. Flame Retardant. Cable and wire harness. Construction: Cover: Split for easy access to route wires V2 rated UL 94A Color: Black and white Temperature...
Novaflex Series 132BS. EPDM Engine Heater Hose. General purpose rubber water hose that can be used for such applications as: ice box, sink and shower drain lines, air conditioning circulation,...
Novaflex Series 140. Corrugated PVC Sanitation Hose. Highly flexible PVC sanitation hose designed primarily as a discharge hose. Applications include: potable water fill, drain lines, holding tank pump-out and bilge...
Novaflex Series 141GL. Corrugated PVC Scupper Hose. Smooth ID with corrugated OD. Gray PVC helix rod with FDA clear vinyl tube. Applications include potable water fill lines, drain lines, scupper...
Novaflex Series 148. PVC Sanitation Hose Heavy Duty. Heavy duty PVC hose designed for sanitation systems. Smooth interior and exterior provide excellent clamping surface. Helical rod design provides flexibility and...
Novaflex Series 149. PVC Live Well & Bilge Hose. Smooth ID & OD. Black PVC helix rod with black PVC tube. Applications Include fill lines, drain lines, scupper drain lines,...
Novaflex Series 150. Potable Water PVC Tubing - Heavy Duty. Clear vinyl FDA PVC tubing for use in sink drains, potable water lines, ice boxes and refrigerators. (Available in a...
Novaflex Static Dissipating Urethane Duct (Wall gauge 0.030") Manufactured using inherently dissipating urethane permanently protects against electrostatic discharge. The static dissipating material with the wire helix allows for safe grounding...
Novaflex Uni-Oil™ 300 HT is a high temperature version of the standard Uni-Oil™ petroleum composite hose. This high temperature composite hose can handle maximum operating temperatures of 300°F (149°C). The...
Oil Field Vac Hose A tank truck service, including oil field vacuum truck service, where full suction is required. Ideal for handling crude oil, salt and fresh water, tank bottoms,...
Outboard Motor Cable Cover. Novaflex Series 186 (Black/Grey) Cable conduit designed to conceal hose or cable of outboard motor. Color: Black or grey
Outstanding for leaf collection and light vacuum applications on street cleaning equipment. Deep corrugation provides for maximum flexibility, Available in custom compounds and non-standard sizes for special applications.
Petroleum Discharge Hose A lightweight petroleum discharge hose. Handles all grades of petroleum with aromatic content to 55% Construction: Tube: Nitrile Reinforcement: Multiple plies of tire cord, 2 plies fabric...
Polar Railflex is the industry’s first airbrake hose designed specifically for superior performance in extreme cold or hot climates. Ready for any weather with superior extreme temperature performance. Polar Railflex...
PVCX with static wire“Easy to ground” Light weight PVC Lightweight translucent PVC duct has an easily accessible static grounding wire. Economical dust and wood particle collection duct. Applications Good resistance...
Recommended for the transfer of petroleum products with an aromatic content of up to 55%. Novalite has a unique design utilizing a flat corrugation design permitting extreme ease when flexing.
Rubber Barrier Fuel Feed and Vent Hose. Designed to meet fuel hose specifications of SAE J1527 - A1-15, ISO 7840 and certified to be EPA compliant. Novaflex 360-09 is certified...
Rubber Furnace Door Fiberglass Hose Designed to withstand extreme heat (1000°F) from exterior in open hearth steel mill furnaces. Carries water to the furnace door. Construction: Tube: Green SBR non-conductive...
Rubber Furnace Door Nomex Hose - Novaflex 9156 Designed to withstand extreme heat from exterior in open hearth steel mill furnaces with the added abrasion resistance of nomex. Construction: Tube:...
Rubber Heavy Duty Oil Resistant Soft Wall Rubber Exhaust Hose. This heavy duty marine softwall exhaust hose is an industry standard for use in oily applications. (Designed for straight applications).
Rubber Heavy Duty Sandblast Hose Heavy duty (4 ply) abrasion resistant sand and shot blast hose that will accept higher working pressures and the most severe applications. Construction: Tube: Black...
Rubber Hot Air Blower Hose. A flexible lightweight hose designed for transferring hot air to tanks on dried bulk material trucks. Construction: Tube: Black EPDM Reinforcement: Multiple plies of polyester...
Rubber Mining Conduit Hose (Non Reinforced). Recommended for electrical cable protection in mines and on mining equipment. Meets MSHA 2G-1C-34/3 flame-resistant requirements and is non-conductive. Construction maintains open I.D. for...
Rubber Smooth-Flex Marine Hardwall Water Exhaust Hose. Designed for a wide range of demanding engine applications from water intake and engine coolant to marine wet exhaust. Its wire helix construction...
SF LFC – Leaf Collector(SF-TPUW-HW Heavy Wall 0.045”) An economical alternative to cumbersome rubber hose. Polyurethane wall for superior abrasion resistance. UV stabilized for outdoor use. Lightweight, good flexibility, smooth...
Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found...
Special chemical service composite hoses are built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a PTFE inner liner, reinforced with multiple plies...
Special kink and crush resistant suction & discharge rubber hose, designed for those more demanding applications requiring a product that meets 3-A (cert# 1803), FDA & USDA standards. This tube...
Suction Box Hose meets needs on pulp and paper processing machinery where lateral movement may be desired. Features accordion style for maximum flexibility. Flanged end or soft cuff to meet...
The combination of an additional silicone coating with standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Applications: Automobile exhaust hose...
The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Double ply reinforced high temperature resistant outer ply with...
The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature hose. Applications Automobile exhaust hose reel Gas exhaust control Hot...
The connoisseur line of food hose is designed to meet the food processing industries demanding applications. The rubber connoisseur is built in a variety of hose constructions utilizing a white...
The rubber Novaflex 6502 special construction hose provides maximum flexibility for ease of handling. The special smooth chlorobutyl bacteria resistant tube designed for non-oily products will not impart odor or...
This composite hose is ideal for use in petroleum and petrochemical vapor recovery systems in ship to shore, bottom loading and tank truck applications. This composite hose is lightweight and...
This duct’s special molecularly bonded construction means less turbulence for maximum flow efficiency. This is a choice duct for many industrial applications, including the transport of particles and gaseous media.
This flexible three ply ceramic V4A/SS reinforced duct is designed for ultra high temperature resistance 3 ply with ceramic textile filler. Applications Fume exhaust systems where a negative pressure system...
This nylon polyamid duct provides good chemical resistance at an affordable price. With an excellent gas permeability rating this product is ideal for containing noxious odors and gases. Applications Chemical...
UHMW Tube EPDM Food Suction & Discharge Hose A rubber hose, recommended for special applications that require smooth tubes and easy to clean surfaces. Recommended for the food transfer application...
Uni-BioFuel 100, a special alternative fuel composite hose designed to handle all grades of Bio-Diesel including 100% B100 neat bio-diesel and E85 - 85% ethanol fuel blends. Uni-BioFuel composite hoses...
Uni-Chem PG composite hose is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester...
Uni-Chem PS composite hose is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester...
Uni-Chem SG composite hose, is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester...
Uni-Chem SS composite hose is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester...
Uni-Chem™ Standard Chemical Service - PG, PS, SG & SS Composite Hose Specifically designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. These...
Uni-FLON™ special chemical service composite hoses are built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a Teflon® PTFE inner liner, reinforced with...
Uni-Oil AGL Composite Hose. To BS3492:1987 BX. Also meets Class 1 for Aviation Fuels Aluminium (inner wire) Galvanised (outer wire) Lightweight (10 bar) Inner Wire Helix: Aluminium...
Uni-Oil GG composite hoses are ideal for transfer of media from storage tanks and process piping to rail cars or tank trucks. Composite construction includes multiple plies of polypropylene films...
Uni-OIL™ GG Standard Petroleum Service Hose Designed for the transfer of a wide range of petroleum products. Uni-oil GG hoses are ideal for transfer of media from storage tanks and...
Uni-Zene Composite hoses are a combination of polyamide, polyester and polypropylene film and fabrics. Special service petroleum composite hose is designed to handle modern gasoline additives such as MTBE, ethanol...
Vacuum Boom or Port Hose Heavy duty corrugated vacuum hose. Corrugated outer cover for easy of handling. Designed for full vacuum boom applications. Smooth inner tube for enhanced material flow.
Welding exhaust high temperature fume extraction ducting is designed specifically for improved indoor air quality. This single ply heavy duty duct provides high temperature service and extra durability. This welding...
Welding exhaust high temperature fume extraction. This 2-ply heavy duty duct provides high temperature service and extra durability. Applications High temperature exhaust in hot environments Ideal for removal of welding...
With a bonded construction and encapsulated wire this duct is non-marking lightweight and economical. Manufactured with UL94V0 approved materials. Applications Air Handling Fume Control Dust collection Cool Air supply Construction...
With the added polyester reinforcement U-Lok 621is an all around fume and dust control duct. Available in medium gauge for added strength. Applications Acid fumes Exhaust hoods Light material handling...