Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smoother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. *For indoor, non-weather tight applications only.
Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels.
Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability.
All-steel electrical enclosure - Offers a stronger, more durable protective cover of electrical components
UL listed - All models UL listed from 10 - 20 Amps
Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smoother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. *For indoor, non-weather tight applications only.
- Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels.
- Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability.
- All-steel electrical enclosure - Offers a stronger, more durable protective cover of electrical components
- UL listed - All models UL listed from 10 - 20 Amps