Wharfedale Pro 5190/5190PU

Description
The 5190 model has a wide dispersion extra bass characteristic which is perfectly suitable for Karaoke applications. The 5190 Karaoke loudspeakers are intended for wall mounting, though they can be stand mounted. They can also be flown using the fixing screws in the top of the loudspeakers. The speakers also feature the 'Baker Effect'. By mounting the high frequency drive units in a calculated relationship and carefully contouring the crossover networks, these loudspeakers can reproduce dramatic stereo in a variety of listening positions. Each loudspeaker has a rear facing subwoofer. If the mixing desk has a bass feed or subwoofer output, the integrated subwoofer can be individually amplified for maximum bass output and control. The 5190 is available in black and white paint finishes. For premium installation applications, the 5190 is also available in high quality piano black and piano white finishes (5190PU). U-wall brackets are included for easy installation.

Suppliers

Company
Product
Description
Supplier Links
 - 5190/5190PU - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The 5190 model has a wide dispersion extra bass characteristic which is perfectly suitable for Karaoke applications. The 5190 Karaoke loudspeakers are intended for wall mounting, though they can be stand mounted. They can also be flown using the fixing screws in the top of the loudspeakers. The speakers also feature the 'Baker Effect'. By mounting the high frequency drive units in a calculated relationship and carefully contouring the crossover networks, these loudspeakers can reproduce dramatic stereo in a variety of listening positions. Each loudspeaker has a rear facing subwoofer. If the mixing desk has a bass feed or subwoofer output, the integrated subwoofer can be individually amplified for maximum bass output and control. The 5190 is available in black and white paint finishes. For premium installation applications, the 5190 is also available in high quality piano black and piano white finishes (5190PU). U-wall brackets are included for easy installation.

The 5190 model has a wide dispersion extra bass characteristic which is perfectly suitable for Karaoke applications.

The 5190 Karaoke loudspeakers are intended for wall mounting, though they can be stand mounted. They can also be flown using the fixing screws in the top of the loudspeakers. The speakers also feature the 'Baker Effect'. By mounting the high frequency drive units in a calculated relationship and carefully contouring the crossover networks, these loudspeakers can reproduce dramatic stereo in a variety of listening positions. Each loudspeaker has a rear facing subwoofer. If the mixing desk has a bass feed or subwoofer output, the integrated subwoofer can be individually amplified for maximum bass output and control.

The 5190 is available in black and white paint finishes. For premium installation applications, the 5190 is also available in high quality piano black and piano white finishes (5190PU). U-wall brackets are included for easy installation.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number 5190/5190PU
Maximum Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 4318670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 60 watts
Maximum Power 100 watts
Impedance 8 ohms
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
50GC SelecTone Amplified Speaker - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker - JC10GL-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details