Shimadzu's double beam AA-6200 atomic absorption spectrophotometer combines high performance with affordability. The double beam system provides the superior baseline stability expected from high-performance optical systems at an affordable price. Windows®-based software Wizard functions provides easy operation for system control and data processing. A compact system, the AA-6200 uses some of the smallest bench space of any atomic absorption spectrophotometer in the world.
Specifications:
Optics: Double Beam (chopper mirror)
Monochromator: Abbration corrected Czerny-Turner monochromator; Holographic grating (1,600 lines/mm)
Wavelength range: 190 to 900 nm; Automated wavelength selection
Slit: 0.2nm, 0.7nm Manual setting
Background Correction: D2-Lamp method
Lamp Turret: 2-lamps simultaneously lit (manual turret)
Lamp Mode: Emission, Non-BGC, BGC-D2
Frequency: 100Hz
Nebulizer: Nebulizer integrated impact bead and jacket tip; Pt/lr capillary
Chamber: Polypropylene
Burner: Fixed back/forward position and burner height (simply switching of Air/C2H2 burner); Titanium 10cm slot burner (optional high temperature burner)
Gas Control: Manual Setting of flow rate; Automatic Air/N20 switching system
Safety: Gas Pressure monitoring to prevent flashback; Automatic flame monitoring; Safety interlock for misuse of burner; Automatic flame extinguish when power failure
Ignition: Push ignite button
Software: Software base on MS-WindowsTM
Dimensions, weight: 690 (W) x 370 (H) x 425 (D) mm, 38 kg
Power requirements: AC220V, 230V, 50/60HZ, 300VA (Requires transformer for AC 115V) (Certification of CE marking)
Ambient Temperature and humidity range: Temperature: 10 ~ 35°C; Humidity: 45 ~ 80% (less than 70% when temperature is greater than 30°C)
Shimadzu Scientific Instruments, Inc. | |
---|---|
Product Category | Atomic Absorption Spectrometers |
Product Number | AA-6200 Spectrophotometer |
Product Name | Atomic Absorption Spectrophotometer |
Vaporization Method | Flame |
Optics Design | Double Beam |
Lamp Type | Deuterium Lamp |
Display | Digital Meter; Video; None |
General Features | Background Correction; Programmable; Alarms |