Data Connect Enterprise, Inc. CompactPCI 4U System Model 6486

Description
Know no boundaries. Patton's ForeFront™ Model 6486 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6486 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!

Suppliers

Company
Product
Description
Supplier Links
CompactPCI 4U System - Model 6486 - Data Connect Enterprise, Inc.
Olney, MD, USA
CompactPCI 4U System
Model 6486
CompactPCI 4U System Model 6486
Know no boundaries. Patton's ForeFront™ Model 6486 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6486 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!

Know no boundaries. Patton's ForeFront™ Model 6486 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6486 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Industrial Chassis and Card Cages
Product Number Model 6486
Product Name CompactPCI 4U System
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
Form Factor 3U x 160mm (A-Size); 6U x 160mm (B-Size)
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Embedded 3.5
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Development Platform for X-ES COM Express® Basic (Type 7) Modules - XPand1404 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Product Type Chassis
Backplane Bus PCI; COM Express®, PCIe Edge Card
CPU Slot One
View Details
Elgar ReFlex Power™, Power Chasis -  - AMETEK Programmable Power
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details