Savino Barbera Srl Drum Pump FUS MONO

Description
Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, FUS pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: 900 mm Dip tube: ø 42 mm Maximum delivery head: 10 m Maximum flow rate: 50 l/min Motor: electrical single-phase (950W-230V-50/60 Hz or 800W-48V-50/60 Hz). 10,000 rpm. Double insulation, protection level II. Accessories: handlepiece, switch and power cord Weight: 3.5 - 7 kg Materials: PP or AISI 304, FPM, PTFE, CERAMIC.

Suppliers

Company
Product
Description
Supplier Links
Drum Pump - FUS MONO - Savino Barbera Srl
Brandizzo (TO), Italy
Drum Pump
FUS MONO
Drum Pump FUS MONO
Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. Compatibly with the chemical resistance of the construction materials, FUS pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres. Characteristics Length: 900 mm Dip tube: ø 42 mm Maximum delivery head: 10 m Maximum flow rate: 50 l/min Motor: electrical single-phase (950W-230V-50/60 Hz or 800W-48V-50/60 Hz). 10,000 rpm. Double insulation, protection level II. Accessories: handlepiece, switch and power cord Weight: 3.5 - 7 kg Materials: PP or AISI 304, FPM, PTFE, CERAMIC.

Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped.
Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels.
Compatibly with the chemical resistance of the construction materials, FUS pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for flammable liquids and/or for use in areas with potentially explosive atmospheres.
Characteristics

  • Length: 900 mm
  • Dip tube: Ø 42 mm
  • Maximum delivery head: 10 m
  • Maximum flow rate: 50 l/min
  • Motor: electrical single-phase (950W-230V-50/60 Hz or 800W-48V-50/60 Hz). 10,000 rpm. Double insulation, protection level II.
  • Accessories: handlepiece, switch and power cord
  • Weight: 3.5 - 7 kg
  • Materials: PP or AISI 304, FPM, PTFE, CERAMIC.
Supplier's Site

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number FUS MONO
Product Name Drum Pump
Pump Type Cantelever Pump; Centrifugal Pump; Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 0326 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Inline Sealed Shaft Centrifugal Pump -  NCVL -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Media Temperature 660 F (349 C)
Industry Served Chemical, Petrochemical
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details