The Nanolevel submersible level transmitter utilizes a ceramic measuring cell for high resolution and excellent stability in applications with very low pressure ranges. The dual output feature ensures compatibility with most pump controllers and SCADA systems.
The Nanolevel is assembled in the U.S. to customer specifications. Typical orders ship in 3 business days ARO.
Keller America, Inc. | |
---|---|
Product Category | Level Sensors |
Product Number | Nanolevel |
Product Name | Ceramic Capacitive Level Transmitter |
Device Classification | Transmitter |
Media Type | Liquid |
Output Options | AnalogCurrent |
Maximum Operating Pressure | 4.34 psi (3.05 m H2O) |