Gems Sensors & Controls Intrinsically Safe Industrial Pressure Transmitter 22FA Series / 26FA Series

Description
Millivolt, Voltage and Current Output Gauge, Absolute, Vacuum and Compound Pressure Submersible, General Purpose and Wash Down Enclosures General Purpose Industrial Pressure Transducers The 2200 series pressure transducer features stability and accuracy in a variety of enclosure options. The 2600 extends the packaging options via an all welded stainless steel back end for demanding submersible and industrial applications. The 2200 and the 2600 pressure transducers feature proven CVD sensing technology, an ASIC (amplified units), and modular packaging to provide a sensor line that can easily accommodate specials while not sacrificing high performance. 22CS/26CS Series Intrinsically Safe Industrial Pressure Transmitters and 22FA/26FA Series CSA Intrinsically Safe Industrial Pressure Transmitters are now available. Applications: Off-Highway Vehicles Natural Gas Equipment Semiconductor Processing Power Plants Refrigeration Robotics HVAC Fuel tank pressure sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Industrial Pressure Transmitter - 22FA Series / 26FA Series - Gems Sensors & Controls
Plainville, CT, USA
Intrinsically Safe Industrial Pressure Transmitter
22FA Series / 26FA Series
Intrinsically Safe Industrial Pressure Transmitter 22FA Series / 26FA Series
Millivolt, Voltage and Current Output Gauge, Absolute, Vacuum and Compound Pressure Submersible, General Purpose and Wash Down Enclosures General Purpose Industrial Pressure Transducers The 2200 series pressure transducer features stability and accuracy in a variety of enclosure options. The 2600 extends the packaging options via an all welded stainless steel back end for demanding submersible and industrial applications. The 2200 and the 2600 pressure transducers feature proven CVD sensing technology, an ASIC (amplified units), and modular packaging to provide a sensor line that can easily accommodate specials while not sacrificing high performance. 22CS/26CS Series Intrinsically Safe Industrial Pressure Transmitters and 22FA/26FA Series CSA Intrinsically Safe Industrial Pressure Transmitters are now available. Applications: Off-Highway Vehicles Natural Gas Equipment Semiconductor Processing Power Plants Refrigeration Robotics HVAC Fuel tank pressure sensor
  • Millivolt, Voltage and Current Output
  • Gauge, Absolute, Vacuum and Compound Pressure
  • Submersible, General Purpose and Wash Down Enclosures

General Purpose Industrial Pressure Transducers

The 2200 series pressure transducer features stability and accuracy in a variety of enclosure options. The 2600 extends the packaging options via an all welded stainless steel back end for demanding submersible and industrial applications. The 2200 and the 2600 pressure transducers feature proven CVD sensing technology, an ASIC (amplified units), and modular packaging to provide a sensor line that can easily accommodate specials while not sacrificing high performance.

22CS/26CS Series Intrinsically Safe Industrial Pressure Transmitters and 22FA/26FA Series CSA Intrinsically Safe Industrial Pressure Transmitters are now available.
Applications:

  • Off-Highway Vehicles
  • Natural Gas Equipment
  • Semiconductor Processing
  • Power Plants
  • Refrigeration
  • Robotics
  • HVAC
  • Fuel tank pressure sensor
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Transmitters
Product Number 22FA Series / 26FA Series
Product Name Intrinsically Safe Industrial Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Sensor Technology CVD Sensing Technology
Pressure Measurement Absolute; Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transmitter - PC9050 - ifm electronic gmbh
Specs
Signal Output Analog Voltage; Analog Current; analogue signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
P/I Pressure Transducer - T8000 - Rotork plc
Specs
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Absolute pressure transmitter - FKA-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details