ProMinent Fluid Controls, Inc. Datasheets for Metering Pumps
Metering pumps are positive displacement pumps designed to dispense precise amounts of fluids and measured flow control.
Metering Pumps: Learn more
Product Name | Notes |
---|---|
In many processes, metering is effected periodically or is initiated by external events. In almost any case collateral actions must be triggered in advance or with delay such as the... | |
ProMinent® Vario C pumps are designed for simple applications. They are especially suitable for continuous metering. Advantages Good suction capability, smooth metering stroke and exact metering High process quality: metering... | |
The delta® pump is the first pump worldwide with controlled solenoid drive. The suction and pressure strokes are fully monitored and can be adapted to the individual application. The delta... | |
The gamma/ L is the world's first calibrateable pump of its performance class. The metered quantity is directly displayed in L/h. The large illuminated LC display makes sure that all... | |
The measuring instrument operates based on the ultrasonic measurement method. Media contacting parts are manufactured using chemically resistant PVDF. This ensures that aggressive media can also be measured without problem. | |
The metering task becomes increasingly easier. Pre-mounted complete solutions made by ProMinent are immediately available and ready for the use in important applications. Sensor technology, controllers and metering pumps form... | |
The new hygienic Pumps are equipped with stainless steel pump heads. These fulfill all requirements according to EHEDG (European Hygienic Engineering & Design Group). The Research Center Weihenstephan for Brewing... | |
The new mikro delta® combines the characteristics of a high-precision plunger liquid end with its regulated optoDrive® solenoid drive. This results in extremely high precision and reproducibility even at miniscule... | |
The Pneumados consists of a one way pneumatically driven power end and Beta® dosing pump liquid ends type 1000 - 0220. Advantages Easing handling, only compressed air clocked in accordance... | |
The ProMinent® alpha c is a metering pump designed for simple operations. It is especially suited to continuous dosing. Advantages High suction capacity, smooth dosing stroke and constantly accurate dosing... | |
The Quick Start Programming Guide for Sigma and Gamma/ L pumps is a convenient reference document for the functions and programming of these control version pumps. Designed with step-by-step instructions... | |
The Selection Guide for Metering Pumps supports you in pre-selecting the right pump type for your application in four steps: Identify the required feed rate for your application in liters... | |
The Selection Guide for Process Metering Pumps supports you in pre-selecting the right pump type for your application in four steps: Identify the required feed rate for your application in... | |
The Sigma/1 Motor Diaphragm Metering Pump, together with Sigma/2 and Sigma/3series, compose a continous product line. Providing unified operation and consistency across a wide ranges from 4.5 to 272 gph... | |
The solenoid metering pump Beta® is equipped with all setting and control functions for modern water treatment and chemical metering. As compared to its predecessor model, it features a pulse... | |
Together with Sigma/ 1 and Sigma/ 2, Sigma/ 3 Motor Diaphragm Metering Pumps compose a continuous product line, covering the capacity ranges from 4.5 to 272 gph (17 - 1,030... | |
Together with Sigma/ 1 and Sigma/ 3, Sigma/ 2 Motor Diaphragm Metering Pumps compose a continouos product line, covering the capacity ranges from 4.5 to 272 gph (17 - 1,030... |