Cattie Adhesive Solutions Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
Product Name | Notes |
---|---|
PADDING Hot Melts and Low Temperature Hot Melts for Brackett Padding Machines Cattie Adhesive Solutions offers a Full line of high quality PADDING Hot Melts, Low Temperature Hot Melts... | |
Permanent Hot melt adhesives are 100% solids formulations based on thermoplastic polymers. They are solid at room temperature and are activated upon heating above their softening point, at which stage... | |
Hot Melts & Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS Cattie Adhesive Solutions offers a Complete line of high quality Hot Melts, Low Temperature Hot Melts and Water-Based Adhesives for... | |
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. |