TECA (ThermoElectric Cooling America) Corporation TECA Recirculating Liquid Chiller RLC-1800 Series

Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECA Recirculating Liquid Chiller - RLC-1800 Series - TECA (ThermoElectric Cooling America) Corporation
Chicago, IL, USA
TECA Recirculating Liquid Chiller
RLC-1800 Series
TECA Recirculating Liquid Chiller RLC-1800 Series
RLC-1800 Series Recirculating Liquid Chiller Style: Rack Mount Voltages: 100-240 VAC Environments: 19" Rack Mount Laboratory Industrial Cooling capacity: 620 Watts @ 0 °C δT Includess: Integral Power Supply Self priming pump/reservoir TC-4300 temperature control (RS-232 comms) Low pressure drop fluid quick connects

RLC-1800 Series
Recirculating Liquid Chiller

Style: Rack Mount
Voltages: 100-240 VAC
Environments:
19" Rack Mount
Laboratory
Industrial


Cooling capacity:
620 Watts @ 0 °C ΔT
Includess:
Integral Power Supply
Self priming pump/reservoir
TC-4300 temperature control (RS-232 comms)
Low pressure drop fluid quick connects

Supplier's Site Datasheet

Technical Specifications

  TECA (ThermoElectric Cooling America) Corporation
Product Category Chillers (industrial)
Product Number RLC-1800 Series
Product Name TECA Recirculating Liquid Chiller
Unlock Full Specs
to access all available technical data

Similar Products

Standard Recirculating Chillers -  - Boyd
Specs
Application Industrial; Scientific; Laser; Medical; Other; Semiconductor Processing, 3D Printers
Power Source 115/60/1; 230/50/1; 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Reservoir 1.1 to 6.1 gallons (4 to 23 liters)
View Details
Low Temperature Portable Fluid Chiller -  - inTEST Thermal Solutions
Specs
Application Industrial; Process
Power Source 208-230/60/3
Condenser Cooling Air-Cooled; Water-Cooled
View Details
Recirculating Chiller - C 900 - KNF Neuberger, Inc.
Specs
Application Industrial; Scientific
Control Panel Features Local
Cooling Capacity 0.2 kW (0.3351 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details