KNF Neuberger, Inc. Recirculating Chiller C 900

Description
Circulating chiller with compact design and small footprint| an ideal accessory for applications requiring heat dissipation. Easy to fill and features a splash-proof keypad. Highlights Operating temperature from -10°C to +40°C 250 W cooling power Filling level indicator for simple filling Low energy consumption Benefits Operating temperature from -10°C to +40°C 250 W cooling power Filling level indicator for simple filling Low energy consumption Splash-proof keypad with LED temperature display Front ventilation slots for benchtop space Applications Rotary evaporation
Description
Circulating chiller with compact design and small footprint| an ideal accessory for applications requiring heat dissipation. Easy to fill and features a splash-proof keypad. Highlights Operating temperature from -10°C to +40°C 250 W cooling power Filling level indicator for simple filling Low energy consumption Benefits Operating temperature from -10°C to +40°C 250 W cooling power Filling level indicator for simple filling Low energy consumption Splash-proof keypad with LED temperature display Front ventilation slots for benchtop space Applications Rotary evaporation
Datasheet
Datasheet Summary
Powered by GS/AI

The KNF Neuberger C 900 Recirculating Chiller operates within a temperature range of -10¬8C to +40¬8C, providing temperature stability of ¬±0.5¬8C. It features PID temperature control with a display resolution of 0.1¬8C and an LED temperature display for easy monitoring. The chiller has a cooling capacity of 0.25 kW at 20¬8C, decreasing to 0.09 kW at -5¬8C, making it suitable for various cooling applications. The unit includes a pump flow rate of 15 l/min and a pump pressure of 0.35 bar, with M10x1 pump connections and hose connectors for tubing with inner diameters of 8 mm and 10 mm. The filling volume ranges from 1.7 to 2.6 liters, and it uses R134a refrigerant. The ambient temperature for operation is between +5¬8C and +40¬8C. With dimensions of 235 mm x 520 mm x 400 mm and a weight of 27 kg, the C 900 is designed for low energy consumption and features ventilation slots for side-by-side placement of multiple units. It is equipped with a splash-proof membrane keypad and a filling level indicator for user convenience. The maximum operating current is 3.0 A, and it operates at a voltage of 230 V/50 Hz.

Datasheet Summary
Powered by GS/AI

The KNF Neuberger C 900 Recirculating Chiller operates within a temperature range of -10¬8C to +40¬8C, providing temperature stability of ¬±0.5¬8C. It features PID temperature control with a display resolution of 0.1¬8C and an LED temperature display for easy monitoring. The chiller has a cooling capacity of 0.25 kW at 20¬8C, decreasing to 0.09 kW at -5¬8C, making it suitable for various cooling applications. The unit includes a pump flow rate of 15 l/min and a pump pressure of 0.35 bar, with M10x1 pump connections and hose connectors for tubing with inner diameters of 8 mm and 10 mm. The filling volume ranges from 1.7 to 2.6 liters, and it uses R134a refrigerant. The ambient temperature for operation is between +5¬8C and +40¬8C. With dimensions of 235 mm x 520 mm x 400 mm and a weight of 27 kg, the C 900 is designed for low energy consumption and features ventilation slots for side-by-side placement of multiple units. It is equipped with a splash-proof membrane keypad and a filling level indicator for user convenience. The maximum operating current is 3.0 A, and it operates at a voltage of 230 V/50 Hz.

Suppliers

Company
Product
Description
Supplier Links
Recirculating Chiller - C 900 - KNF Neuberger, Inc.
Trenton, NJ, USA
Recirculating Chiller
C 900
Recirculating Chiller C 900
Circulating chiller with compact design and small footprint| an ideal accessory for applications requiring heat dissipation. Easy to fill and features a splash-proof keypad. Highlights Operating temperature from -10°C to +40°C 250 W cooling power Filling level indicator for simple filling Low energy consumption Benefits Operating temperature from -10°C to +40°C 250 W cooling power Filling level indicator for simple filling Low energy consumption Splash-proof keypad with LED temperature display Front ventilation slots for benchtop space Applications Rotary evaporation

Circulating chiller with compact design and small footprint| an ideal accessory for applications requiring heat dissipation. Easy to fill and features a splash-proof keypad.
Highlights

  • Operating temperature from -10°C to +40°C
  • 250 W cooling power
  • Filling level indicator for simple filling
  • Low energy consumption

Benefits

  • Operating temperature from -10°C to +40°C
  • 250 W cooling power
  • Filling level indicator for simple filling
  • Low energy consumption
  • Splash-proof keypad with LED temperature display
  • Front ventilation slots for benchtop space

Applications

  • Rotary evaporation
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Chillers (industrial)
Product Number C 900
Product Name Recirculating Chiller
Application Industrial; Scientific
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - CCE6401 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details