Shimadzu Scientific Instruments, Inc. Total Organic Carbon Analyzers TOC-L Series

Description
The TOC-L series of TOC analyzers adopts the 680°C combustion catalytic oxidation method, which was developed by Shimadzu and is now used worldwide.  While providing an ultra wide range of 4 μg/L to 30,000 mg/L, these analyzers boast a detection limit of 4 μg/L through coordination with NDIR. This is the highest level of detection sensitivity available with the combustion catalytic oxidation method.  In addition, the combustion catalytic oxidation method makes it possible to efficiently oxidize not only easily-decomposed, low-molecular-weight organic compounds, but also hard-to-decompose insoluble and macromolecular organic compounds. Extremely wide measurement range from 4 μg/L to 30,000 mg/L, applicable to everything from ultrapure water to highly contaminated water (TOC-LCSH/CPH) Capable of TC, IC, TOC (= TC-IC), and NPOC measurement; options enable POC (volatile organic carbon), TOC via POC + NPOC, and even TN (total nitrogen) measurements The blank check function evaluates system blanks by measuring ultrapure water processed automatically within the instrument The automatic dilution function enables measurements up to 30,000 mg/L Reliable sample injection system Automatic sample acidification and sparging The automatic dilution function reduces sample salinity, acidity, and alkalinity, significantly extending the period of use of catalysts and combustion tubes (The period of use depends on the sample and measurement conditions.) Stat or priority samples can be added at anytime to the analysis schedule without interrupting operation even when an autosampler is used Select from 4 models to suit your application The TOC-L series consists of a high-sensitivity model with a detection limit of 4 μg/L, making it suitable for a variety of applications, including pure water measurements, and a standard model designed with cost performance in mind. Each analyzer is available as an LCD and keyboard-equipped standalone model, or as a PC-controlled model. In addition, the USB format has been adopted as the external interface, enhancing the equipment's versatility. Even the standalone models are capable of output to a general-purpose PC printer or to a USB memory stick. Options to further enhance functionality With the TOC-L series, numerous options enable a variety of functional enhancements. These include simultaneous measurement of TOC and TN (total nitrogen) (when a TN unit is added), the use of compressor air (when a carrier gas purification kit is added), and the measurement of gas samples and solid samples (when a gas sample injection kit and solid sample combustion unit are added). Sea water sample measurement and small sample volume options have also been enhanced. Space-saving and energy-saving design The width of the instrument is 20 % less in comparison with conventional Shimadzu models. This enables more effective use of laboratory space. The instrument width is unchanged even when the TN unit is added.

Suppliers

Company
Product
Description
Supplier Links
Total Organic Carbon Analyzers - TOC-L Series - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Total Organic Carbon Analyzers
TOC-L Series
Total Organic Carbon Analyzers TOC-L Series
The TOC-L series of TOC analyzers adopts the 680°C combustion catalytic oxidation method, which was developed by Shimadzu and is now used worldwide.  While providing an ultra wide range of 4 μg/L to 30,000 mg/L, these analyzers boast a detection limit of 4 μg/L through coordination with NDIR. This is the highest level of detection sensitivity available with the combustion catalytic oxidation method.  In addition, the combustion catalytic oxidation method makes it possible to efficiently oxidize not only easily-decomposed, low-molecular-weight organic compounds, but also hard-to-decompose insoluble and macromolecular organic compounds. Extremely wide measurement range from 4 μg/L to 30,000 mg/L, applicable to everything from ultrapure water to highly contaminated water (TOC-LCSH/CPH) Capable of TC, IC, TOC (= TC-IC), and NPOC measurement; options enable POC (volatile organic carbon), TOC via POC + NPOC, and even TN (total nitrogen) measurements The blank check function evaluates system blanks by measuring ultrapure water processed automatically within the instrument The automatic dilution function enables measurements up to 30,000 mg/L Reliable sample injection system Automatic sample acidification and sparging The automatic dilution function reduces sample salinity, acidity, and alkalinity, significantly extending the period of use of catalysts and combustion tubes (The period of use depends on the sample and measurement conditions.) Stat or priority samples can be added at anytime to the analysis schedule without interrupting operation even when an autosampler is used Select from 4 models to suit your application The TOC-L series consists of a high-sensitivity model with a detection limit of 4 μg/L, making it suitable for a variety of applications, including pure water measurements, and a standard model designed with cost performance in mind. Each analyzer is available as an LCD and keyboard-equipped standalone model, or as a PC-controlled model. In addition, the USB format has been adopted as the external interface, enhancing the equipment's versatility. Even the standalone models are capable of output to a general-purpose PC printer or to a USB memory stick. Options to further enhance functionality With the TOC-L series, numerous options enable a variety of functional enhancements. These include simultaneous measurement of TOC and TN (total nitrogen) (when a TN unit is added), the use of compressor air (when a carrier gas purification kit is added), and the measurement of gas samples and solid samples (when a gas sample injection kit and solid sample combustion unit are added). Sea water sample measurement and small sample volume options have also been enhanced. Space-saving and energy-saving design The width of the instrument is 20 % less in comparison with conventional Shimadzu models. This enables more effective use of laboratory space. The instrument width is unchanged even when the TN unit is added.

The TOC-L series of TOC analyzers adopts the 680°C combustion catalytic oxidation method, which was developed by Shimadzu and is now used worldwide.  While providing an ultra wide range of 4 μg/L to 30,000 mg/L, these analyzers boast a detection limit of 4 μg/L through coordination with NDIR. This is the highest level of detection sensitivity available with the combustion catalytic oxidation method.  In addition, the combustion catalytic oxidation method makes it possible to efficiently oxidize not only easily-decomposed, low-molecular-weight organic compounds, but also hard-to-decompose insoluble and macromolecular organic compounds.
Extremely wide measurement range from 4 μg/L to 30,000 mg/L, applicable to everything from ultrapure water to highly contaminated water (TOC-LCSH/CPH)

  • Capable of TC, IC, TOC (= TC-IC), and NPOC measurement; options enable POC (volatile organic carbon), TOC via POC + NPOC, and even TN (total nitrogen) measurements
  • The blank check function evaluates system blanks by measuring ultrapure water processed automatically within the instrument
  • The automatic dilution function enables measurements up to 30,000 mg/L

Reliable sample injection system

  • Automatic sample acidification and sparging
  • The automatic dilution function reduces sample salinity, acidity, and alkalinity, significantly extending the period of use of catalysts and combustion tubes (The period of use depends on the sample and measurement conditions.)
  • Stat or priority samples can be added at anytime to the analysis schedule without interrupting operation even when an autosampler is used

Select from 4 models to suit your application

The TOC-L series consists of a high-sensitivity model with a detection limit of 4 μg/L, making it suitable for a variety of applications, including pure water measurements, and a standard model designed with cost performance in mind. Each analyzer is available as an LCD and keyboard-equipped standalone model, or as a PC-controlled model.
In addition, the USB format has been adopted as the external interface, enhancing the equipment's versatility. Even the standalone models are capable of output to a general-purpose PC printer or to a USB memory stick.
Options to further enhance functionality With the TOC-L series, numerous options enable a variety of functional enhancements. These include simultaneous measurement of TOC and TN (total nitrogen) (when a TN unit is added), the use of compressor air (when a carrier gas purification kit is added), and the measurement of gas samples and solid samples (when a gas sample injection kit and solid sample combustion unit are added). 
Sea water sample measurement and small sample volume options have also been enhanced.
Space-saving and energy-saving design

The width of the instrument is 20 % less in comparison with conventional Shimadzu models. This enables more effective use of laboratory space. The instrument width is unchanged even when the TN unit is added.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Total Organic Carbon (TOC) Analyzers
Product Number TOC-L Series
Product Name Total Organic Carbon Analyzers
Analysis Method Combustion; Nondispersive Infrared (NDIR)
Analytes Measured Total Organic Carbon; Total Carbon; Non-Purgeable Organic Carbon; Purgeable Organic Carbon; TN (Total Nitrogen)
Sample Introduction Auto-Sampler
Display Options Video
General Features Built-in or Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Analysis Method UV Persulfate
Analytes Measured Total Organic Carbon; Total Carbon; Total Inorganic Carbon; VOC,COD, BOD, TOG
Sample Introduction On-Line
View Details
On-line TOC Analyzer 6000TOCi -  - Mettler-Toledo GmbH
Specs
Analysis Method UV Fluorescence
Analytes Measured Total Organic Carbon
Sample Introduction On-Line
View Details
Liquid Analysis - Total Organic Carbon Analyzer - STIP-scan CAM74/CAS 74 - Endress+Hauser, Inc.
Specs
Analysis Method UV Fluorescence
Analytes Measured Total Organic Carbon; COD, BOD, SAC
Detector Type Xeon Light
View Details
UV/HEATED PERSULFATE Oxidation Method Analyzer -  - TOC Systems, Inc.
Specs
Analysis Method Combustion (optional feature); UV Persulfate; Ozone (optional feature); UV Fluorescence (optional feature)
Analytes Measured Total Organic Carbon; Non-Purgeable Organic Carbon
Detector Type NDIR
View Details