Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1/3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302 Stainless Steel and EPT/
GRI Pumps (A Gorman-Rupp Company) | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | 11908-009 |
Product Name | 3900 Series Centrifugal Pump |
Pump Type | Centrifugal Pump |
Discharge Pressure | 14.7 psi (10.36 m of Water) |
Liquid Flow | 60.000 GPM (227.27 L/min) |
Discharge Size | 1.250 inch (31.75 mm) |
Media Temperature | 220 F (104 C) |