Socket, DIP;14Pins;Dual Leaf;Economy Ladder;0.3In.;Phosph
Richardson RFPD | Allied Electronics, Inc. | |
---|---|---|
Product Category | IC Interconnect Components | IC Interconnect Components |
Product Number | 1-390261-3 | 70042905 |
Product Name | IC and Component Socket | Socket, DIP;14Pins;Dual Leaf;Economy Ladder;0.3In.;Phosphor Bronze;Tin/Lead |
Socket Type | DIP | DIP |
Mounting | Through-Hole; Solder | Solder |
Voltage Rating | 250 volts | |
Current Rating | 1 amps | 1 amps |
Operating Temperature | -40 to 105 C (-40 to 221 F) |