The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials testing.
Fast Heat-Up Rates
Powerful open coil heating elements and a forward curved fan deliver faster heat-up rates and short processing times.
Precise Digital Controls
Digital controls regulate temperatures within tight tolerances. A 3/4” (1.9cm) LED panel displays temperatures in large, bright, easy-to-read numbers. Temperatures can be reported in either Fahrenheit or Celsius.
Reliable, Trouble-Free Performance
The LBB is designed and manufactured to provide years of dependable service. The fan and heater are top-mounted to prevent damage from spills.
When spills do occur, the corrosion-resistant stainless steel interior and nickel plated shelves clean up easily. The motor is permanently lubricated and virtually maintenance free. And Despatch warrants the heater performance for a full five years – the best warranty in the industry.
Every LBB benchtop oven is UL and C-UL listed, and receives a thorough performance test before shipping.
Forced Convection for Excellent Temperature Uniformity
A top-mounted fan draws air through the heater coils and propels it back to the chamber through plenums in the side walls, resulting in consistent, uniform temperatures.
Sturdy Shelves
Standard shelves handle up to 50 lbs.; reinforced shelves handle up to 200 lbs. All shelves are nickel plated for maximum durability and easy clean up. Built-in shelf supports make it easy to change shelf locations.
Despatch - ITW EAE | |
---|---|
Product Category | Laboratory Ovens |
Product Number | LBB 2-12 |
Product Name | Forced Convection Benchtop Oven |
External | Bench / Cabinet |
Features | Shelves, Racks or Carts; Timer; Data Logger or Recorder |
Heat Source | Electric / Resistance |
Controller Type | Single Set Point; Programmable (optional feature) |
Atmosphere | Air / Oxidizing |