• Molded one-piece solenoid with highly efficient
solenoid cartridge and special low wattage coil
• Increased ambient temperature capabilities up
to 175°F (80°C)
• Designed for use in automation of plant control
systems to provide:
-PLC compatibility -Reduced battery drain
-Reduced heat rise -Reduced wiring cost
• Wide selection includes 2/2 normally closed, 3/2
normally closed (including Quick Exhaust), 3/2
universal, 4/2, 5/2, and 5/3
• Air or inert gas only
• Lower-cost alternative to intrinsically safe valves in
critical applications not requiring a safety barrier
ASCO | |
---|---|
Product Category | Industrial Valves |
Product Number | EF8317G308 |
Product Name | 1.4 W Low Power Solenoid Valves |
Valve Type | Solenoid |
Primary Material | Stainless Steel |
Media | Air |
Valve Size | 0.25 inch (6.35 mm) |
Maximum Pressure | 150.00 psi (106 m H2O) |