CTI Electronics Corporation Datasheets for Industrial Joysticks
Industrial joysticks use potentiometric, inductive or photoelectric sensing systems and/or switches to translate joystick motion into an output signal.
Industrial Joysticks: Learn more
| Product Name | Notes |
|---|---|
| 3 Axes with 5k potentiometer, Spring return to center, Neoprene or conductive silicon boot, Rotational life for 5k potentiometer is 20m | |
| Standard 2 Axes Model, Single Axis, Spring return to center, Friction held single Axis, Neoprene or conductive silicon boot. | |
| Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Fingertip operation. | |
| Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts. | |
| Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations,... | |
| Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot. | |
| Standard 2 Axes Model, Single Axis, Thumb operated, Spring return to center, Neoprene or conductive silicon boot. |