KNF Neuberger, Inc. Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Chemically resistant diaphragm vacuum pump featuring PTFE heads, PTFE-coated diaphragms and FFPM valves. An integrated self-drying system prevents the accumulation of condensates within the pump heads. Ideal for applications with... | |
| Chemically resistant, compact and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a gas ballast, PTFE/TFM heads, PTFE-coated diaphragms... | |
| Chemically resistant, oil-free diaphragm pump with integrated speed control for adjusting the pump speed to your specific process requirements. It features a gas ballast, PPS heads, PTFE-coated diaphragms and FFPM... | |
| Chemically resistant, oil-free diaphragm vacuum pump featuring PTFE heads, PTFE-coated diaphragms and FFPM valves. An integrated self-drying system prevents the accumulation of condensates within the pump heads. Ideal for applications... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features a PTFE head, PTFE-coated diaphragm and FFPM valves. | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features a PTFE head, PTFE-coated diaphragms and FFPM valves. | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FFPM valves. Highlights Flow Rate (max.): 11.5 l/min... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FFPM valves. Highlights Flow Rate (max.): 5.5 l/min... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FFPM valves. An integrated vacuum gauge and regulator... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FPM valves. Highlights Flow Rate (max.): 13 l/min... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FPM valves. An integrated vacuum gauge and regulator... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PTFE head, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 20 l/min... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves Highlights Flow Rate (max.): 30 l/min Ultimate... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 16 l/min Ultimate... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 30 l/min Ultimate... | |
| Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. An integrated vacuum gauge and regulator provides... | |
| Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate and two separator flasks on suction and pressure side. Based on the high level of vapor and condensate... | |
| Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate, separator on suction side and high performance condenser on pressure side. Based on the high level of vapor... | |
| Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate, separator on suction side, high performance condenser on pressure side and vacuum controller. Ideal for rotary evaporation and... | |
| Compact, portable adaptive vacuum system with chemically-resistant diaphragm pump, separator, condensor, and vacuum controller. Ideal for rotary evaporation and other applications where control of vacuum level is important. Highlights Flow... | |
| Complete vacuum system with chemically-resistant diaphragm pump, inlet separator, condensor, and two-point vacuum controller. Ideal for rotary evaporation and other applications where control of vacuum level is important Highlights Flow... | |
| Fully automatic and chemically-resistant , multi-user vacuum system. Suitable for multiple users and saves space on the lab bench. PowerDry self-drying feature is suitable for moist gases and allows the... | |
| Fully automatic and chemically-resistant , multi-user vacuum system. Suitable for up to 10 users and saves space on the lab bench. PowerDry self-drying feature is suitable for moist gases and... | |
| Very compact, chemically resistant and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a PPS head, PTFE-coated diaphragm and... |