Microwave Photonic Systems, Inc. Datasheets for Fiber Optic Transceivers

Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more

Product Name Notes
The MP-2325 1PPS module is part of MPS’s comprehensive family of RF Photonic Transmitters and Receivers that are designed to transport critical network timing and broadband RF signals over single...
The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz...
The MP-4235TRX is a compact fiber optic transceiver operating in the 1310/1550 WDM wavelength band. The MP-4235TRX is configurable with your choice of data protocol formats. The options include either...
The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250...
The OFW-1217L Inter Facility Link (IFL) is an analog fiber optic modem designed to simultaneously transport up to four separate X-Band SATCOM uplink and downlink signals between an earth station...
The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic...
The OFW-2320TRX UHF Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of UHF signals in the frequency range of 225 MHz to 400 MHz over...
The OFW-3427 L-Band Fiber Optic IFL System is the principle hardware for long-haul transmission of RF signals in the frequency range of 800 MHz to 2250 MHz over singlemode fiber...