Microwave Photonic Systems, Inc. Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| MPS-1000 Singlemode, Simplex Optical Jumper Cables and Pigtails utilize TLC's Gigabit Cable which is made with Corning InfiniCor high performance fiber. They are offered with two different brands of connectors; | |
| MPS-1050 Singlemode, Duplex Optical Jumper Cables are offered in two different material types; our Corning Line utilizes all Corning fiber and connectors while our Value line uses quality non-Corning fiber... | |
| MPS-1100 Multimode, Simplex Optical Jumper Cables are offered in two different material types; Our Corning Line utilizes all Corning fiber and connectors and our Value line uses quality non-Corning fiber... | |
| MPS-1200 Singlemode, Simplex Optical Jumper Cables and Pigtails utilize TLC's Gigabit Cable which is made with Corning InfiniCor high performance fiber. They are offered with two different brands of connectors; | |
| MPS-1300 Multimode, Simplex Optical Jumper Cables and Pigtails utilize TLC's Gigabit Cable which is made with Corning InfiniCor high performance fiber. They are offered with two different brands of connectors; | |
| The MPS-1400 Optical Drop Cable / Optical Node Stub is a connectorized assembly that is used to connect a fiber feeder splice point to an optical receiver node or Optical... | |
| The MPS-1500 Interfacility Link (IFL) Distribution Cable is an indoor rated, connectorized cable assembly that is used within a building to connect a fiber feeder splice point to an optical... | |
| The MPS-1600 Indoor/Outdoor Distribution Cable is a connectorized assembly much like our Interfacility Distribution Cable and Optical Drop Cable. This cable can be run outdoors as well as indoors. Since... | |
| The MPS-2600 Optical Mode Conditioning / Gigabit Launch Cable is designed to support Gigabit Ethernet 1000Base-LX network upgrades. The MPS-2600 is made with Corning Fiber and is offered in two... |