The TI-Series Tippette rocker switches are available in single pole (TIL), double pole (TIG), three pole (TIH), and four pole (TII) versions. The Tippette Series is a traditionally styled rocker switch, available in sealed or unsealed versions. These switches are appropriate for use in general purpose applications which may or may not require a modicum of environmental protection. These switches are availabe with nylon snap-in or screw type mounting brackets. They are AC rated switches but are also suitable for low voltage DC applications. They are offered in a wide range of single or double throw momentary and maintained circuits, and come in a variety of rocker styles and colors. This versatile offering includes international agency certifications and ratings to 26 amps for select circuits.
Carling Technologies, Inc. | |
---|---|
Product Category | Rocker Switches |
Product Number | TIL, TIG, TIH, TII Series |
Product Name | Tippette |
Rocker Actuator | Rocker |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Terminal Type | Wire Leads; Solder Terminals; Screw Terminals; Quick Connect / Blade |
Standards / Compliances | CSA Certified; UL Listed |