Ruland Manufacturing Co., Inc. Datasheets for Rigid Couplings
Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion.
Rigid Couplings: Learn more
| Product Name | Notes |
|---|---|
| Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® Anti-vibration hardware Additional sizes available Opposing hardware on 2-piece styles RoHS2 and REACH... | |
| Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® Anti-vibration hardware Additional Step Bores available Opposing hardware on 2-piece styles RoHS2 and... | |
| Features Precision honed bore on straight bore couplings Clamp style couplings available Additional sizes available RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F)... | |
| Features Precision honed bore on straight bore couplings Clamp style couplings available Additional sizes available RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F)... | |
| Features Precision honed bores Does not mar the shaft Nypatch® Anti-vibration hardware Additional sizes available RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F)... | |
| Features Precision honed bores Does not mar the shaft Nypatch® Anti-vibration hardware Additional Step Bores available RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.002”/+.0005” Temperature Range (Deg. | |
| Features Does not mar the shaft Superior fit, finish and holding power Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and... | |
| Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional... |