Why the Interface series 3420 Coil Tubing Load Cell is the best in class:
More Information
These are designed for measuring tension and compression on coil tubing in the oil industry.
Why the Interface series 3416 & 3430 Coil Tubing Load Cells is the best in class:
More Information
These are designed for measuring tension and compression on coil tubing in the oil industry.
Interface, Inc. - AZ | |
---|---|
Product Category | Force and Load Sensors |
Product Number | Model 3420 |
Product Name | Coil Tubing Load Cell |
Force Rating | 30000 to 50000 lbs (13605 to 22676 kg) |
Force Measured | Tension; Compression |
Package | Pancake |
Output | Analog Current |