From Amphenol, this UPC (Universal Power Connector) is designed for use with hybrid electric vehicles. With patented RADSOK technology, the EV connector offers high amperage with lower t-rise and voltage drop. Compact and light weight, the connector is also field installable and repairable, resulting in easier construction and maintenance of an electric vehicle charger.
Series = UPC
Connector Type = RADSOK Plug with HVIL
Number of Ways = 3P3C
Number of Rows = 1
Number of Positions = 3
Number of Contacts = 3
Wire Size = 50 mm²
Current Rating = 250A
Operating Voltage = 1000V
Connector Gender = Male
UPCP013ALS2
POWER ENTRY, PLUG, 250A, 3KVAC, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:3kVAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1237561 | Amphenol UPCP013ALS2 | 91Y7117 |
Product Name | Power Entry, Plug, 250A, 3Kvac, Cable; Product Range Amphenol Industrial | ||
Connector Type | Automotive Connector | ||
Gender | Male / Plug | Male / Plug | |
Voltage Rating | 1000 volts | 3000 volts |