From Amphenol, this mini Manual Service Disconnect (Mini MSD) is for use in charging Plug In Hybrid Electric Vehicles (PHEV) and features a High Voltage Interlock Loop (HVIL). The plug features a two-stage lever to open the HVIL circuit prior to separation of HV contacts. The MSD presents a disconnect for internal high voltage battery packs without the need for specialist tools, while protecting the battery from short circuit. With a high degree of ingress protection, this Mini MSD offers a safe and reliable solution for PHEV servicing. The mini MSD presents a more compact and cost effective alternative to the standard MSD.
Series = MINI MSD
Connector Type = Mini Manual Service Disconnect
Current Rating = 350A
Operating Voltage = 600 - 690 V ac
Connector Gender = Male
Contact Gender = Male
Standards Met = LV215, USCAR2, USCAR37
Width = 91mm
Applications = PHEV System
For Use With = HV Battery Pack
POWER ENTRY, PLUG, 350A, 690VAC, PANEL; Product Range:Mini MSD Series; Gender:Plug; Voltage Rating:690VAC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 1235201 | 91Y4902 |
Product Name | Power Entry, Plug, 350A, 690Vac, Panel; Product Range Amphenol Pcd | |
Connector Type | Automotive Connector |