From Amphenol, this UPC (Universal Power Connector) is designed for use with hybrid electric vehicles. With patented RADSOK technology, the EV connector offers high amperage with lower t-rise and voltage drop. Compact and light weight, the connector is also field installable and repairable, resulting in easier construction and maintenance of an electric vehicle charger.
Series = UPC
Connector Type = RADSOK Receptacle with HVIL
Number of Ways = 2P2C
Number of Rows = 1
Number of Positions = 2
Number of Contacts = 2
Current Rating = 250A
Operating Voltage = 1000V
Connector Gender = Female
Contact Gender = Male
POWER ENTRY, RCPT, 250A, 1KV, PANEL; Product Range:UPC Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 1237560 | 91Y7113 |
Product Name | Power Entry, Rcpt, 250A, 1Kv, Panel; Product Range Amphenol Industrial | |
Connector Type | Automotive Connector | |
Gender | Male / Plug; Female / Jack | |
Voltage Rating | 1000 volts | 1000 volts |