Seal Master Corporation Datasheets for Inflatable Seals
Inflatable seals are elastomeric tubes designed to round out with the introduction of a medium (usually air) to form an tight barrier between a mounting and striking surface.
Inflatable Seals: Learn more
| Product Name | Notes |
|---|---|
| Custom Engineered Inflatable Bags Take advantage of Seal Master Corporation's extensive rubber fabricating expertise. Custom inflatable shapes and structures required for sealing and/or lifting purposes can be engineered and manufactured... | |
| Inflatable Couplers: For an easy and cost-efficient method of fastening hoses for moving materials there is Seal Master's fabric-reinforced, elastomeric coupler. Over our 30-year history, Seal Master has designed and... | |
| Plug-Together Seals Unique-design seal wraps around shafts to provide a 360° sealing capability. This type is used in many marine applications. Over our 30-year history, Seal Master has designed and... | |
| Seal Master Inflatable Seal Basic Geometry: Seal Master inflatable seals inflate and deflate in three basic directions of operation: the axial (or normal to the mounting plane) direction, the radial-in... | |
| Over our 30-year history, Seal Master has designed and manufactured a variety of custom rubber parts other than inflatable seals. Our capabilities range from large custom parts, like the original... | |
| Small Ring Seals Examples of ring seals, which are used for laboratory testing and production line fixtures. (The seal shown on right has an outside diameter of only one inch.)... |