TOK America, Inc. Datasheets for Rotary Dampers

Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear.
Rotary Dampers: Learn more

Product Name Notes
Features Anti-rust type with chromate treatment is also available(CM-Type) Larger opening angle (280 degrees) The most popular damper design Using the attachment, the form of TD159 will be the same...
Features Automatic torque adjustment (Applicable to 1 N・m or smaller) Small variation in closing time Durable for 300,000 cycles
Features Compact design made with zinc alloy Shaft is thinner than that of plastic rotary dampers High rigidity achieved by the use of zinc alloy High torque up to 3...
Features Equipped with torque adjustment function A dedicated bracket enables the use of this product as a rotary damper hinge
Features High rigidity achieved by the use of zinc alloy Higher torque with horizontal use dampers (Up to 8.8 N・m) Superior damping responsiveness
Features High rigidity achieved by the use of zinc alloy Superior damping responsiveness The thin shaft Using the attachment, the form of TD56 will be the same as TD99
Features High torque with Ø 16 mm damper (Up to 3 N·m) High rigidity achieved by the use of zinc alloy for the shaft Adding an option, quick release system:...
Features Highest torque among our continuous rotation dampers Outer mounting diameter of Ø 31 mm Facilitates easy centering during mounting A wide variety of torques Best-selling continuous rotation
Features Highest torque with Ø 16 mm damper (Up to 4 N・m) High rigidity achieved by the use of zinc alloy
Features Long-selling vertical use type rotary dampers Allowable opening angle of 180° Durable for 300,000 cycles Wide temperature range for operation (-15°C to 60°C )
Features Made with chemical-resistant PBT plastic is used 100% plastic version of TD133
Features Made with chemical-resistant PBT plastic is used Best-selling products The most popular damper design TD99 series is identifiable by the shaft color
Features Made with chemical-resistant PBT plastic is used Capable of achieving high torque at all opening angles TD99 series is identifiable by the shaft color
Features Made with chemical-resistant PBT plastic is used Larger opening angle (290 degrees) The most popular damper design 0.5 N・m can be made as prototype
Features Made with super engineering plastic (PEI) Wide temperature range for operation (-5°C to 80°C) Made with chemical-resistant Highest torque with Ø 20 mm damper (Up to 4 N・m)
Features Middle torque range of our continuous rotation dampers Outer mounting diameter of Ø 25 mm Facilitates easy centering during mounting A wide variety of torques
Features Outer mounting diameter of Ø 10 mm (Ultra-small diameter and thin type) Bidirectional rotary damper The mounting flange corresponds to the bottom face Only the housing shape is different...
Features Outer mounting diameter of Ø 14.9 mm (Small diameter and thin type) Bidirectional rotary damper The mounting flange corresponds to the bottom face The shaft colors enable identification of...
Features Outer mounting diameter of Ø 15 mm One direction rotary damper Facilitates easy centering during mounting High durability
Features Outer mounting diameter of Ø 25 mm Unidirectional rotary damper The mounting flange corresponds to the bottom face
Features Outer product diameter of Ø 6 mm (Ultra compact) Bidirectional rotary damper Made with impact-resistant polycarbonate (PC) plastic Due to its gray color, the product is inconspicuous after mounting...
Features Replaceable design with TD69 Zinc alloy is applied for the shaft High torque with Ø 20 mm damper (Up to 3 N・m)
Features Slim design with long mounting shaft Outer diameter of Ø 16.2 mm High torque (Up to 4 N・m) Durable for 100,000 cycles Wide temperature range for operation (-10°C to...
Features TD89 generates a torque of 10 N・m, which is the largest among our products The hinge type design facilitates easy mounting Its exterior is made of stainless steel and...
Features The form of the TD148 is symmetrical, so it can be inserted in either direction The smallest partial rotation angle damper (Ø 11 mm) Equal in shape to and...
Features The most popular damper design Vertical use version of TD99 TD99 series is identifiable by the shaft color
Features The products with the highest torque (3.5 N・m) among our plastic rotary dampers Outer diameter of Ø 19 mm
Features The smallest horizontal use damper(Ø 11 mm) The form of the TD73 is symmetrical,so it can be inserted in either direction Gray color makes the product inconspicuous Best-selling products...
Features The smallest vertical use damper (Ø 11 mm) Allowable opening angle of 180° Durable for 100,000 cycles
Features The thinnest product for horizontal use Space-saving design High rigidity achieved by the use of zinc alloy
Features This product has been developed for additional mounting on piano key lids without damping function Removing the load returns the arm to its default position automatically 4 color variations...