• Reliable, repeatable performance with maximum precision, safety, and convenience • Precise adjustment of settings in 1-rpm increments displayed on bright LED display Thermo Scientific Super-Nuova units feature a powerful motor for quick startup without lurching.|Convenient timer shuts off the unit when the timed cycle is complete-allows for|unattended use and prevents accidental overheating. RS-232 port allows for output|of time count and setpoint directly to your PC.|Stirrers feature the unique StirTrac system for more precise control of stirring|at slow speeds and through changes in sample viscosity. Braking feature|immediately stops the stir bar for quick flask removal and switch out.
• Reliable, repeatable performance with maximum precision, safety, and convenience
• Precise adjustment of settings in 1-rpm increments displayed on bright LED display
Thermo Scientific Super-Nuova<tm> units feature a powerful motor for quick startup without lurching.|Convenient timer shuts off the unit when the timed cycle is complete-allows for|unattended use and prevents accidental overheating. RS-232 port allows for output|of time count and setpoint directly to your PC.|Stirrers feature the unique StirTrac<tm> system for more precise control of stirring|at slow speeds and through changes in sample viscosity. Braking feature|immediately stops the stir bar for quick flask removal and switch out.