• Microprocessor allows for precise control of speed throughout entire range
• Cast-Aluminum base has molded contours to divert liquid spills away from internal components
• Instant on feature starts stirring at 50 RPM to prevent splashing
Units are designed for general laboratory applications, these low profile stirrers feature updated safety features, and a two-piece spill resistant cast housing to deflect spills away from critical components. Built in support rod mount with thumbscrew will accomidate rods up to 13 mm in diameter. Choose corrosion resistant ceramic for high temperature applications or rugged aluminum for temperature uniformity.
Cole-Parmer | |
---|---|
Product Category | Stirring Rods |
Product Number | GO-03406-00 |
Product Name | StableTemp Ceramic Stirrer, 4" x 4", 120 VAC |