HP Inc. Datasheets for 3D Printing and Additive Manufacturing Materials
Additive Manufacturing Materials are the materials used in additive manufacturing machines to make the parts. The materials are most commonly plastic but can also be metal, or ceramic or even organic. Plastic is often in the form of filament or uv cured resin, and sometimes as a powder. Metal is most often in powder form. Ceramic may be in power or in clay form.
3D Printing and Additive Manufacturing Materials: Learn more
| Product Name | Notes |
|---|---|
| Produce Strong, Functional, Detailed Complex Parts Robust thermoplastic produces high-density parts with balanced property profiles and strong structures. Provides excellent chemical resistance to oils, greases, aliphatic hydrocarbons, and alkalies. Ideal... | |
| First certified material for HP Jet Fusion 3D printers. A multi-purpose affordable thermoplastic material for the production of strong parts, enabling design of lightweight structures with great color uniformity. 3D-PRINTING:... | |
| Ideal for producing ductile, quality parts at the lowest cost Produce Strong, Ductile, Functional Parts Thermoplastic material delivering optimal mechanical properties. Renewable raw material from vegetable castor oil (reduced environmental... | |
| Ideal for producing stiff, low-cost, quality parts Produce stiff, functional parts 40% glass bead filled thermoplastic material with both optimal mechanical properties and high reusability. Provides dimensional stability along with... |