Features
A Smart Solution for Displaying 4K Video in Business and Digital Signage ApplicationsThis set includes 50 Tripp Lite P136-06N-HV-V2 DisplayPort 1.2 to VGA/HDMI passive adapters. Each adapter allows you to play high-definition or Ultra High Definition video with audio from your DisplayPort computer to a VGA or HDMI display. No more carrying around separate adapters for various monitors, projectors and televisions. The simple all-in-one solution for displaying content on a larger screen, these units are an easy, inexpensive way to play high-quality video in classrooms, conference rooms, trade shows and other on-the-road presentations. Ready to Use Right Out of the PackageIdeal for displaying video on a large monitor or digital sign, each adapter is perfectly sized for carrying in your pocket, briefcase, purse or laptop bag for convenient use anywhere. Just connect the male DP end to your computer’s DisplayPort and the female VGA or HDMI connector to a compatible cable to begin sharing audio/video signals. Only one display may be connected at a time. The plug-and-play P136-06N-HV-V2 requires no software, drivers or external power. Enjoy Outstanding Picture Quality up to 4K x 2KThe all-in-one unit contains separate female HD15 and HDMI ports. It supports video resolutions up to 1920 x 1200, including 1080p (HD15), and 4K x 2K (HDMI) at 24/30 Hz. Passive Adapters Require DisplayPort++ for HDMI Pass ThroughBecause they are passive adapters, these units require that the connected source device have a DisplayPort++ (DP++) dual-mode port, which allows HDMI signals to pass through. Check your DisplayPort source’s documentation for compatibility.
Typical Applications
Play video from your DP laptop or PC on a large display, such as an HDTV
Access documents and websites across multiple displays
Design and edit graphics files or production video on a larger monitor
Using a DisplayPort laptop to deliver presentations in a classroom or conference room
Display menus, ads, promos, directions and other digital signage applications on an HD monitor
Package Includes
(50) P136-06N-HV-V2 DisplayPort 1.2 to VGA/HDMI All-in-One Converter Adapters
Quick Start Guide
Features
A Smart Solution for Displaying 4K Video in Business and Digital Signage ApplicationsThis set includes 50 Tripp Lite P136-06N-HV-V2 DisplayPort 1.2 to VGA/HDMI passive adapters. Each adapter allows you to play high-definition or Ultra High Definition video with audio from your DisplayPort computer to a VGA or HDMI display. No more carrying around separate adapters for various monitors, projectors and televisions. The simple all-in-one solution for displaying content on a larger screen, these units are an easy, inexpensive way to play high-quality video in classrooms, conference rooms, trade shows and other on-the-road presentations.
Ready to Use Right Out of the PackageIdeal for displaying video on a large monitor or digital sign, each adapter is perfectly sized for carrying in your pocket, briefcase, purse or laptop bag for convenient use anywhere. Just connect the male DP end to your computer’s DisplayPort and the female VGA or HDMI connector to a compatible cable to begin sharing audio/video signals. Only one display may be connected at a time. The plug-and-play P136-06N-HV-V2 requires no software, drivers or external power.
Enjoy Outstanding Picture Quality up to 4K x 2KThe all-in-one unit contains separate female HD15 and HDMI ports. It supports video resolutions up to 1920 x 1200, including 1080p (HD15), and 4K x 2K (HDMI) at 24/30 Hz.
Passive Adapters Require DisplayPort++ for HDMI Pass ThroughBecause they are passive adapters, these units require that the connected source device have a DisplayPort++ (DP++) dual-mode port, which allows HDMI signals to pass through. Check your DisplayPort source’s documentation for compatibility.
Typical Applications
- Play video from your DP laptop or PC on a large display, such as an HDTV
- Access documents and websites across multiple displays
- Design and edit graphics files or production video on a larger monitor
- Using a DisplayPort laptop to deliver presentations in a classroom or conference room
- Display menus, ads, promos, directions and other digital signage applications on an HD monitor
Package Includes
- (50) P136-06N-HV-V2 DisplayPort 1.2 to VGA/HDMI All-in-One Converter Adapters
- Quick Start Guide