The P130-000-AUDIO UHD 4K x 2K HDMI Audio De-Embedder/Extracto
r is an ideal solution for connecting an HDMI source, such as a Blu-ray™ player or video game system, to audio speakers that don’t have an HDMI input port. It separates the audio track from the HDMI signal and sends it directly to an alternate HDMI audio system. It features 3.5 mm stereo, TOSLINK digital optical and RCA digital audio outputs to match most non-HDMI receivers and audio systems. The P130-000-AUDIO supports both two-channel stereo and multi-channel audio up to 5.1 surround sound. It also supports both uncompressed audio, such as LPCM, and compressed audio formats, including DTS® and Dolby Digital®. An LED indicates when the unit is receiving power, transmitting an audio/video signal or transmitting 5.1-channel surround sound. On the video side, the P130-000-AUDIO transmits Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. It supports 24-bit True Color (8 bits per channel) at 4K x 2K, 36-bit Deep Color (12 bits per channel) at 1080p, and optional 3D formats up to 50/60 Hz.
Features
Extracts Audio from an HDMI Signal and Sends It to a Separate Audio System
Ideal for connecting HDMI source to speakers that don’t have HDMI input
Features 3.5 mm stereo, TOSLINK digital optical and RCA digital audio outputs
LED indicates the unit is receiving power or transmitting an audio/video signal
Power Supply includes international plug adapters (North America, Europe, U.K and Australia)
Versatile Audio Options
Supports 2-channel stereo
Supports multi-channel audio up to 5.1 surround sound
Supports uncompressed audio, such as LPCM
Supports compressed audio, including DTS and Dolby Digital
Rich, Vibrant Ultra High Definition Video
Transmits UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz
Supports 24-bit True Color (8 bits per channel) at 4K
Supports 36-bit Deep Color (12 bits per channel) at 1080p
Supports optional 3D formats up to 50/60 Hz
The P130-000-AUDIO UHD 4K x 2K HDMI Audio De-Embedder/Extractor is an ideal solution for connecting an HDMI source, such as a Blu-ray™ player or video game system, to audio speakers that don’t have an HDMI input port. It separates the audio track from the HDMI signal and sends it directly to an alternate HDMI audio system. It features 3.5 mm stereo, TOSLINK digital optical and RCA digital audio outputs to match most non-HDMI receivers and audio systems.
The P130-000-AUDIO supports both two-channel stereo and multi-channel audio up to 5.1 surround sound. It also supports both uncompressed audio, such as LPCM, and compressed audio formats, including DTS® and Dolby Digital®. An LED indicates when the unit is receiving power, transmitting an audio/video signal or transmitting 5.1-channel surround sound.
On the video side, the P130-000-AUDIO transmits Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. It supports 24-bit True Color (8 bits per channel) at 4K x 2K, 36-bit Deep Color (12 bits per channel) at 1080p, and optional 3D formats up to 50/60 Hz.
Features
Extracts Audio from an HDMI Signal and Sends It to a Separate Audio System
- Ideal for connecting HDMI source to speakers that don’t have HDMI input
- Features 3.5 mm stereo, TOSLINK digital optical and RCA digital audio outputs
- LED indicates the unit is receiving power or transmitting an audio/video signal
- Power Supply includes international plug adapters (North America, Europe, U.K and Australia)
Versatile Audio Options
- Supports 2-channel stereo
- Supports multi-channel audio up to 5.1 surround sound
- Supports uncompressed audio, such as LPCM
- Supports compressed audio, including DTS and Dolby Digital
Rich, Vibrant Ultra High Definition Video
- Transmits UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz
- Supports 24-bit True Color (8 bits per channel) at 4K
- Supports 36-bit Deep Color (12 bits per channel) at 1080p
- Supports optional 3D formats up to 50/60 Hz