The P116-006-HDMI-A VGA + Audio to HDMI Adapter Cable (M/M) saves you money on costly computer upgrades by converting a VGA video + audio signal for display on an HDMI monitor, projector or television. You can display a rich high-definition (HD) signal in your home theater setups, media presentations or digital signage using your tried-and-true analog source equipment. The cable is ready to use right from the box with no software or drivers to install. It’s powered via the built-in USB cable, so no external power supply is required. This six-foot cable supports HD video resolutions up to 1920 x 1080 (1080p) at 60 Hz. Connect the VGA plug to your computer’s VGA port, the built-in 3.5 mm stereo plug to your computer’s audio jack, and the built-in USB cable to a USB port on your computer or a USB charger. Then, connect the HDMI plug to your display’s HDMI input port. The P116-006-HDMI-A complies with HDCP 1.2 and HDMI 1.3 standards. Corrosion-resistant gold-plated connectors and contacts provide maximum conductivity and minimize data loss.
Features
Converts VGA Video + Audio to HDMI
Recommended for home theaters, media presentations and digital signs
Saves money by allowing you to use existing analog source equipment without any expensive upgrades
Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
Compliant with HDCP 1.2 and HDMI 1.3
Gold-plated connectors and contacts for maximum conductivity and minimum data loss
Plug-and-Play Convenience
Ready to use right from the box—no software or drivers required
Connects easily to source’s VGA, 3.5 mm audio and USB ports and display’s HDMI port
Bus-powered via USB connection—no external power supply required
The P116-006-HDMI-A VGA + Audio to HDMI Adapter Cable (M/M) saves you money on costly computer upgrades by converting a VGA video + audio signal for display on an HDMI monitor, projector or television. You can display a rich high-definition (HD) signal in your home theater setups, media presentations or digital signage using your tried-and-true analog source equipment. The cable is ready to use right from the box with no software or drivers to install. It’s powered via the built-in USB cable, so no external power supply is required.
This six-foot cable supports HD video resolutions up to 1920 x 1080 (1080p) at 60 Hz. Connect the VGA plug to your computer’s VGA port, the built-in 3.5 mm stereo plug to your computer’s audio jack, and the built-in USB cable to a USB port on your computer or a USB charger. Then, connect the HDMI plug to your display’s HDMI input port. The P116-006-HDMI-A complies with HDCP 1.2 and HDMI 1.3 standards. Corrosion-resistant gold-plated connectors and contacts provide maximum conductivity and minimize data loss.
Features
Converts VGA Video + Audio to HDMI
- Recommended for home theaters, media presentations and digital signs
- Saves money by allowing you to use existing analog source equipment without any expensive upgrades
- Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
- Compliant with HDCP 1.2 and HDMI 1.3
- Gold-plated connectors and contacts for maximum conductivity and minimum data loss
Plug-and-Play Convenience
- Ready to use right from the box—no software or drivers required
- Connects easily to source’s VGA, 3.5 mm audio and USB ports and display’s HDMI port
- Bus-powered via USB connection—no external power supply required