A range of castors with varying load capacity and functionality for use with the NOVASTAR 19 in cabinet.
⢠Castors are fitted to the frame. ⢠Static load carrying capacity 200 kg, 300 kg or 400 kg according to version. ⢠Height dependent on version 73 mm, 80 mm, 131 mm or 155 mm. ⢠2 castors without jacking foot, 2 castors with jacking foot. ⢠RoHS compliant
Material = Polyamide
RS Components, Ltd. | |
---|---|
Product Category | Uncategorized Products |
Product Number | 7540889 |
Product Name | 19-Inch Racking Accessories |