Mounting plate (raised 4 mm) with integrated fan holder including fan kit for perforated case versions. Fans are simple to fit to the mounting plate using vibration-damping fixing material. Fixed to the desktop case with 4 plastic feet, or in to the 19in. case with 4 screws. Made from 1.5 mm steel, RAL 7016
Type = Mounting Plate
Dimensions = 173 x 214.95 x 41.15mm
For Use With = Interscale M Electronic Case
Material = Steel
RS Components, Ltd. | |
---|---|
Product Category | Uncategorized Products |
Product Number | 8104428 |
Product Name | 19-Inch Racking Accessories |